EN
  • EN
  • DE

AD8511ARUZ

Part No AD8511ARUZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Display Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1049+Rohs
Reference case SSOP
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 729420-AD8511ARUZ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8511ARUZ CAD Model

Description

AD8511ARUZ Precision Operational Amplifier

The AD8511ARUZ is a high-performance operational amplifier from Analog Devices Inc., renowned for its precision and reliability in a wide range of applications. This op-amp boasts a JFET (Junction Field-Effect Transistor) input stage, which ensures low input bias currents, making it an ideal choice for high-impedance sensor amplification and precision low-frequency applications.

With its compact TSSOP-8 (Thin Shrink Small Outline Package) form factor, the AD8511ARUZ is designed for space-constrained applications while still delivering robust performance. The device operates over a wide supply voltage range of ±5V to ±15V, providing flexibility in various power environments and making it suitable for both single-supply and dual-supply operations.

Key features of the AD8511ARUZ include its low offset voltage, typically 1 mV, and low input bias current, typically 5 pA. This ensures high accuracy in measurement and control systems. Additionally, the amplifier has a high slew rate of 10 V/μs and a gain bandwidth product of 4 MHz, which allows for fast and precise signal processing.

The AD8511ARUZ is often used in applications such as active filters, integrators, photodiode amplification, and data acquisition systems. Its low noise characteristics and high input impedance make it particularly well-suited for high-fidelity audio applications and sensitive instrumentation where signal integrity is paramount.

For designers and engineers looking for a reliable and precise operational amplifier, the AD8511ARUZ from Analog Devices Inc. offers a combination of performance, versatility, and ease of use. Whether used in medical equipment, industrial control systems, or consumer electronics, this op-amp is engineered to deliver consistent and accurate results in the most demanding environments.

To ensure seamless integration into your designs, detailed technical specifications, application notes, and support resources for the AD8511ARUZ are available on the Analog Devices website. This information will assist in the proper implementation and maximization of the op-amp's capabilities within your electronic projects.

You May Also Be Interested in

ON Semiconductor
IC DRVR DISPLAY CTLR 24SSOP / LCD Driver 24-SSOP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 4 DIGIT 20SOIC / LED Driver 20-SOIC
Lowest to $43.0147
Freescale Semiconductor - NXP
LCD DRIVER / LCD Driver 40-VSO
Lowest to $25.9634
Maxim Integrated
IC DRVR 7 SEGMENT 8 DIGIT 28DIP / LED Driver 28-PDIP
Lowest to $29.4667
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Lowest to $13.0971
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Lowest to $4.4329
Panasonic
IC DRVR DOT MATRIX 55LGA / LED Driver 55-LGA (3.96x3.86)
Need more? Email Us
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Need more? Email Us
ON Semiconductor
IC DRVR LCD DISPLAY 48QFP / Driver 48-QFP (14x14)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.5456 $60.3648
19+ $6.1920 $117.6480
29+ $5.9979 $173.9391
40+ $5.8050 $232.2000
52+ $5.6110 $291.7720
69+ $5.0312 $347.1528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess