EN
  • EN
  • DE
  • IT

AD8531ARTZ-REEL7

Part No AD8531ARTZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 3MHZ RRO SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 5 V/μs
Gain Bandwidth Product (GBP) 3MHz
Current - Input Bias 5pA
Voltage - Input Offset 25mV
Operating Supply Current 750μA
Channel Output Current 250mA
Supply Voltage - Operating 2.7 V to 6 V, ±1.35 V to 3 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 008482-AD8531ARTZ-REEL7
Family Name AD8531
Introduction Date March 01, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AD8531ARTZ-REEL7 CAD Model

Description

Product Overview: AD8531ARTZ-REEL7

The AD8531ARTZ-REEL7 is a high-performance, single-supply amplifier from Analog Devices Inc., designed to offer a unique blend of speed, precision, and low power consumption. This component is part of the AD853x family, which is renowned for its rail-to-rail output swing and input voltage range that extends 200 mV below the negative rail and within 1 V of the positive rail.

Key Features

  • Single-Supply Operation: The device operates from a single 2.7 V to 6 V power supply, making it versatile for both portable and stationary applications.
  • Rail-to-Rail Output: The rail-to-rail output swing provided by the AD8531ARTZ-REEL7 allows for maximum dynamic range, which is especially important in low-voltage applications.
  • Input Voltage Range: The input voltage range is extended to accommodate signals that go beyond the power supply rails, ensuring flexibility in various circuit configurations.
  • Low Power Consumption: With its low power requirements, the amplifier is ideal for power-sensitive applications, including battery-operated devices.
  • High Output Current Drive: Capable of delivering a high output current, the AD8531ARTZ-REEL7 is suitable for driving capacitive loads effectively.

Applications

The AD8531ARTZ-REEL7 finds its use in a wide array of applications, including:

  • Portable and battery-powered devices
  • Test and measurement equipment
  • Sensor signal conditioning
  • Audio amplification
  • Active filters and buffers

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD8531ARTZ-REEL7 is no exception. It is available in a compact SOT-23-5 package, which is suitable for space-constrained applications. The device is also provided in a 7-inch reel, facilitating automated manufacturing processes.

In conclusion, the AD8531ARTZ-REEL7 from Analog Devices Inc. is a highly versatile and efficient solution for a variety of applications requiring low power consumption and high precision. Its rail-to-rail output and extended input voltage range make it an excellent choice for designers looking to create compact, high-performance electronic systems.

You May Also Be Interested in

Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3022 $52.0880
95+ $1.0685 $101.5075
145+ $1.0351 $150.0895
200+ $1.0017 $200.3400
260+ $0.9683 $251.7580
350+ $0.8681 $303.8350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,330 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess