EN
  • EN
  • DE

AD8538WAUJZ-R7

Part No AD8538WAUJZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Low Power, Precision, Auto-Zero Op Amps | IC OPAMP ZER-DRIFT 1CIR TSOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Amplifier Type Zero-Drift
Slew Rate 0.4V/μs
Gain Bandwidth Product 430kHz
Current - Input Bias 15pA
Voltage - Input Offset 5μV
Supply Current 150μA
Current - Output / Channel 25mA
Supply Voltage , Single/Dual (±) 2.7V ~ 5.5V, ±1.35V ~ 2.75V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SOT-23-5 Thin, TSOT-23-5
Supplier Device Package TSOT-23-5
Family Part Number AD8538
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1138659-AD8538WAUJZ-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8538WAUJZ-R7 CAD Model

Description

The AD8538WAUJZ-R7 is a high-performance, precision operational amplifier from the reputable manufacturer Analog Devices Inc. This op-amp offers a unique combination of low offset voltage, low input bias current, and low noise, making it an ideal choice for a wide variety of applications that require high accuracy and signal fidelity.

Key Features and Benefits:

  • Low Offset Voltage: The AD8538WAUJZ-R7 boasts an ultra-low offset voltage, which minimizes errors in signal processing and ensures high accuracy in measurements and control systems.
  • Low Input Bias Current: With its low input bias current, this op-amp is suitable for applications with high impedance sensors, preserving the integrity of the signal.
  • Low Noise: It exhibits low noise performance, which is crucial for applications such as medical instrumentation, precision filters, and audio amplification, where maintaining signal purity is essential.
  • Wide Supply Voltage Range: The device operates over a wide supply voltage range, providing design flexibility and compatibility with various systems.
  • Robust ESD Protection: Enhanced electrostatic discharge (ESD) protection ensures the longevity and reliability of the op-amp in challenging environments.
  • Compact Packaging: Available in a compact package, the AD8538WAUJZ-R7 saves valuable board space and is suitable for space-constrained applications.

Applications:

The AD8538WAUJZ-R7 is versatile and can be used in several critical applications, including:

  • Precision instrumentation
  • Medical devices and equipment
  • Automotive control systems
  • Test and measurement equipment
  • Audio equipment
  • Active filters and buffers

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality, and the AD8538WAUJZ-R7 is no exception. This operational amplifier is built to meet high standards of performance and reliability, ensuring it can handle the demands of professional and industrial applications.

Whether you're designing a high-precision sensor interface or a sophisticated audio system, the AD8538WAUJZ-R7 provides the accuracy, stability, and performance you need to achieve exceptional results.

You May Also Be Interested in

Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess