EN
  • EN
  • DE

AD8566ARMZ

Part No AD8566ARMZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 5MHZ RRO 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 6 V/μs
Gain Bandwidth Product (GBP) 5MHz
Current - Input Bias 80nA
Voltage - Input Offset 2mV
Operating Supply Current 700μA
Channel Output Current 35mA
Supply Voltage - Operating 4.5 V to 16 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 091449-AD8566ARMZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AD8566ARMZ CAD Model

Description

Product Overview: AD8566ARMZ by Analog Devices Inc.

The AD8566ARMZ is a precision, dual, low power operational amplifier (op-amp) manufactured by Analog Devices Inc., a leader in high-performance analog technology. This particular model is part of the AD8566 series, renowned for its excellent performance in terms of speed and power efficiency. The AD8566ARMZ is designed to operate with a single or dual supply, making it versatile for a broad range of applications.

Key Features

  • Power Efficiency: The AD8566ARMZ operates with a low supply current, making it an ideal choice for battery-powered devices and portable applications that require energy efficiency.
  • Wide Supply Range: It can function within a supply voltage range of 2.7 V to 5.5 V, accommodating various design requirements for both single and dual supply operations.
  • High Output Current: This op-amp can deliver a high output current, which is beneficial for driving heavy loads or for applications that require a strong signal output.
  • Rail-to-Rail Output: The device features rail-to-rail output swing, providing the maximum possible dynamic range at the output, which is particularly useful in low-voltage applications.
  • Low Input Bias Current: The AD8566ARMZ has a low input bias current, which minimizes errors in applications with high source impedances.

Applications

The AD8566ARMZ is suitable for a variety of applications, including but not limited to:

  • Portable and battery-powered instruments
  • Sensor amplifiers and data acquisition systems
  • Audio electronics and headphone amplifiers
  • Active filters and signal conditioning
  • Medical devices and instrumentation

Reliability and Quality

Analog Devices Inc. is committed to providing high-quality products, and the AD8566ARMZ is no exception. It is built to meet stringent industry standards, ensuring reliability and performance for critical applications. With its robust design and advanced manufacturing processes, the AD8566ARMZ is a product you can trust for precision and longevity.

For designers looking for a reliable and efficient operational amplifier with dual channels, the AD8566ARMZ from Analog Devices Inc. offers an excellent balance of performance, power consumption, and versatility, catering to a wide array of electronic designs.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7611 $61.6385
80+ $1.4451 $115.6080
125+ $1.3999 $174.9875
175+ $1.3547 $237.0725
225+ $1.3095 $294.6375
300+ $1.1741 $352.2300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,970 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess