Product Overview: AD8676BRZ-REEL7 - Precision Operational Amplifier
The AD8676BRZ-REEL7 is a high-precision operational amplifier from Analog Devices Inc., renowned for its exceptional accuracy and stability. This component is designed to cater to a wide array of applications that demand the highest precision and long-term stability, such as test and measurement systems, medical instruments, and professional audio equipment.
Key Features
- Ultra-Low Offset Voltage: The AD8676BRZ-REEL7 boasts an ultra-low offset voltage, which minimizes errors in signal processing applications, thereby ensuring high accuracy in measurements and control systems.
- Low Noise: With its low noise performance, this op-amp is ideal for audio applications and other sensitive instrumentation that require a clean signal path.
- Low Input Bias Current: The low input bias current feature makes this device suitable for high impedance sensor applications and precision integrators.
- Wide Supply Range: It operates over a wide supply range, accommodating various application requirements and simplifying power supply design.
- High Output Drive Capability: The AD8676BRZ-REEL7 can drive heavy loads while maintaining its performance characteristics, making it versatile in both consumer and industrial environments.
Product Specifications
Parameter
Value
Package/Case
SOIC-8
Mounting Type
Surface Mount
Number of Channels
2
Supply Voltage
±5 V to ±15 V
Operating Temperature
-40°C to +125°C
Applications
The AD8676BRZ-REEL7 is suitable for a wide range of applications, including:
- Precision data systems
- Medical instrumentation
- Professional audio equipment
- Instrumentation amplifiers
- Active filters
- Buffer amplifiers
This operational amplifier is supplied in a reel package, making it convenient for automated manufacturing processes. With its combination of precision, low noise, and high output drive, the AD8676BRZ-REEL7 from Analog Devices Inc. is a reliable choice for designers seeking to enhance the performance and integrity of their sophisticated electronic systems.