Analog Devices Inc. introduces the AD872JD, a high-performance, single-chip analog-to-digital converter (ADC) that offers an exceptional balance of speed and resolution for demanding applications. Designed to meet the needs of advanced digital signal processing (DSP) systems, the AD872JD is an ideal choice for medical imaging, professional audio, radar and communications systems, and instrumentation.
Key Features
- High Resolution: The AD872JD boasts a 16-bit resolution, ensuring precise digital representation of the input analog signal.
- Fast Conversion Rate: With a conversion rate of up to 10 MSPS (Mega Samples Per Second), this ADC is well-suited for high-speed applications requiring quick data acquisition.
- Low Power Consumption: Efficiency is at the core of the AD872JD design, with a low power consumption that makes it suitable for portable and battery-operated devices.
- Flexible Input Range: The ADC accommodates a versatile input range, making it adaptable to a variety of signal types and amplitudes.
- Integrated Sample-and-Hold: The on-chip sample-and-hold circuit simplifies system design and enhances the accuracy and integrity of the sampled data.
Technical Specifications
| Parameter |
Value |
| Resolution |
16-bit |
| Max Sampling Rate |
10 MSPS |
| Input Voltage Range |
±10 V |
| Interface Type |
Parallel |
| Power Supply Voltage |
±5 V |
Applications
The AD872JD is versatile and can be integrated into a variety of high-performance systems. Its robust design ensures reliable performance in:
- Medical Imaging Systems
- Professional Audio Equipment
- Radar and Sonar Systems
- Communications Infrastructure
- Test and Measurement Instruments
With its combination of speed, accuracy, and low power consumption, the AD872JD from Analog Devices Inc. stands out as a superior choice for designers seeking to enhance the performance and efficiency of their advanced electronic systems.