EN
  • EN
  • DE

AD876JRS

Part No AD876JRS
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 10-Bit 20 MSPS 160 mW CMOS A/D Converter / 1-Channel Single ADC Pipelined 20Msps 10-bit Parallel 28-Pin SSOP Tube
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Analog to Digital Converters(ADC)
Manufacturer Analog Devices Inc.
Win Source Part Number 172284-AD876JRS
Popularity Medium
Supply and Demand Status Limited
Family Name AD876
Introduction Date January 08, 1998
ECCN EAR99
Country of Origin Malaysia, Philippines
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD876JRS CAD Model

Description

The AD876JRS is a state-of-the-art analog-to-digital converter (ADC) from Analog Devices Inc., designed to offer superior performance for high-speed signal processing applications. This precision ADC is well-suited for a broad range of applications, including medical imaging, communication systems, data acquisition, and radar systems, where high resolution and fast sampling rates are critical.

Key Features

  • Resolution: The AD876JRS offers a resolution of 10-bits, ensuring high-fidelity digital representation of analog signals.
  • High Sampling Rate: With a maximum sampling rate of 40 MSPS (million samples per second), this ADC can handle high-speed signals without compromising accuracy or performance.
  • Low Power Consumption: Despite its high-speed capabilities, the AD876JRS is designed for efficiency, with low power consumption that makes it ideal for portable and battery-operated devices.
  • Input Range: The flexible input range and user-selectable input levels allow for a wide variety of signal types to be accurately digitized.
  • Output Format: The digital output is provided in a versatile and industry-standard two's complement format, making it easy to interface with a variety of digital signal processors (DSPs) and microcontrollers.

Technical Specifications

Parameter Value
Resolution 10 bits
Max Sampling Rate 40 MSPS
Analog Input Frequency DC to 70 MHz
Power Supply +5V
Package Type 28-lead SSOP

Applications

The AD876JRS is engineered to meet the demands of advanced digital processing systems. Its high-speed performance and low power consumption make it an excellent choice for:

  • Professional Video Equipment
  • Medical Imaging Systems
  • Communications Infrastructure
  • Radar and Satellite Systems
  • Test and Measurement Instruments

With the AD876JRS, Analog Devices Inc. continues to reinforce its reputation for delivering ADCs that push the boundaries of speed, accuracy, and power efficiency.

You May Also Be Interested in

Maxim Integrated
IC ADC 20BIT SIGMA-DELTA 10UMAX
Need more? Email Us
Maxim Integrated
IC ADC 10BIT SAR 12WLP
Lowest to $4.3657
Microchip Technology
IC ADC 18BIT SIGMA-DELTA 8SOIC
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Maxim Integrated
IC ADC 14BIT SAR 20TSSOP
Lowest to $46.5672
Microchip Technology
IC ADC 14BIT PIPELINED 124VTLA
Need more? Email Us
Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us
Texas Instruments
IC ADC 8BIT TWO-STEP 24TSSOP
Lowest to $8.7314
Texas Instruments
IC ADC 10BIT 40MSPS LP 28-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess