Analog Devices Inc. introduces the AD890JQ, a high-performance, precision operational amplifier that delivers exceptional accuracy and stability. This device is designed for a wide range of applications, including medical instrumentation, test equipment, and precision analog systems.
Key Features
- High Precision: The AD890JQ boasts ultra-low offset voltage and drift, ensuring high accuracy in your applications over time and temperature variations.
- Low Noise: With its low noise performance, this operational amplifier is ideal for sensitive applications where signal integrity is paramount.
- Wide Bandwidth: The device offers a wide bandwidth, providing fast response times and the ability to handle high-speed signals with ease.
- Robust Output Drive: Capable of driving high loads, the AD890JQ can be used in a variety of scenarios without the need for additional buffer stages.
- Flexible Power Supply: It operates with dual power supplies ranging from ±5V to ±15V, or a single supply from 10V to 30V, allowing for versatile use in different circuit configurations.
Applications
- Precision data acquisition systems
- High-quality audio equipment
- Instrumentation amplifiers
- Active filters and integrators
- Voltage and current references
Quality and Reliability
The AD890JQ is manufactured by Analog Devices Inc., a leader in the field of high-performance analog technology. The product is built to the highest standards of quality and reliability, ensuring that it meets the stringent requirements of professional and industrial applications.
Technical Specifications
| Parameter |
Value |
| Offset Voltage |
Typically 25 µV |
| Offset Voltage Drift |
Typically 0.6 µV/°C |
| Bandwidth |
4 MHz |
| Supply Voltage Range |
±5V to ±15V, or 10V to 30V |
| Load Drive Capability |
10kΩ to 600Ω |
With its combination of precision, low noise, and high-speed performance, the AD890JQ from Analog Devices Inc. is an excellent choice for designers looking to enhance the performance and reliability of their systems.