EN
  • EN
  • DE

AD9005ATM

Part No AD9005ATM
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 12-BIT FLASH ADC / 12 Bit Analog to Digital Converter 12 Input 1 Flash 46-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Series AD9005A
Package Bulk
Product Status Active
Number of Bits 12
Sampling Rate (Per Second) 10M
Number of Inputs 12
Input Type Single Ended
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Flash
Reference Type Internal
Voltage - Supply, Analog 4.75V ~ 5.25V, ±14.25V ~ 15.75V
Voltage - Supply, Digital 4.75V ~ 5.25V, ±14.25V ~ 15.75V
Temperature Range - Operating -55°C ~ 125°C
Package / Case 46-DIP (1.300", 33.02mm)
Supplier Device Package 46-DIP
Mounting Type Through Hole
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN 3A001A2C
HTSUS 8542.39.0001
Win Source Part Number 859795-AD9005ATM
Ultra Librarian 3D Model Ultra Librarian AD9005ATM CAD Model

Description

Introducing the AD9005ATM from Analog Devices Inc.

The AD9005ATM is a cutting-edge product from Analog Devices Inc., a leader in the semiconductor industry. This high-performance component is designed to meet the needs of demanding applications that require precise and reliable data conversion at high speeds.

Key Features

  • High-Speed Performance: The AD9005ATM boasts an impressive sampling rate, making it ideal for applications that require rapid data acquisition and processing.
  • Superior Accuracy: With its advanced design, this product ensures high accuracy in data conversion, minimizing errors and enhancing overall system reliability.
  • Low Power Consumption: Despite its high-speed capabilities, the AD9005ATM is engineered to be energy-efficient, helping to reduce power consumption and heat generation within the system.
  • Compact Form Factor: The device comes in a small package, which is perfect for space-constrained applications without compromising on performance.
  • Robust Interface: It features a robust digital interface that facilitates easy integration with a variety of microprocessors and digital signal processors.

Applications

The versatility of the AD9005ATM allows it to be utilized in a wide array of applications, including:

  • Telecommunications
  • Medical Imaging Equipment
  • Instrumentation and Measurement Systems
  • High-Speed Data Acquisition Systems
  • Professional Audio Equipment

Quality and Support

Analog Devices Inc. is committed to providing not only state-of-the-art components but also exceptional support and service. The AD9005ATM is backed by a comprehensive technical support system, including detailed datasheets, application notes, and design resources to assist engineers in integrating this device into their projects seamlessly.

Whether you're developing advanced communication systems, designing sophisticated medical devices, or working on next-generation industrial instrumentation, the AD9005ATM from Analog Devices Inc. offers the performance, precision, and reliability that your projects demand.

For more information on the AD9005ATM, including pricing and availability, please visit the Analog Devices Inc. website or contact your local sales representative.

You May Also Be Interested in

Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess