EN
  • EN
  • DE

AD9057BRS-RL40

Part No AD9057BRS-RL40
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT 40MSPS 20-SSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Part Status Obsolete(EOL)
Resolution 8
Sampling Rate 40M
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture Pipelined
Reference Type Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Operating Temperature Range -40°C ~ 85°C
Package 20-SSOP (0.209", 5.30mm Width)
Manufacturer Package 20-SSOP
Manufacturer Homepage www.analog.com
RoHS State Request Verification
Win Source Part Number 709312-AD9057BRS-RL40
Popularity Medium
Supply and Demand Status Balance
Family Name AD9057
Introduction Date April 24, 1997
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date End of life (Obsolete)
Ultra Librarian 3D Model Ultra Librarian AD9057BRS-RL40 CAD Model

Description

Introducing the AD9057BRS-RL40 by Analog Devices Inc.

The AD9057BRS-RL40 is a high-performance, 8-bit analog-to-digital converter (ADC) designed by the renowned semiconductor company, Analog Devices Inc. This cutting-edge component is engineered to deliver exceptional accuracy and speed, making it an ideal choice for a wide range of applications that require high-speed data acquisition, such as medical imaging, digital communication, and instrumentation.

With a compact surface-mount package, the AD9057BRS-RL40 ADC offers a sampling rate of up to 40 MSPS (Mega Samples Per Second), ensuring that fast-moving signals are captured with precision. This level of performance is achieved through the use of an innovative architecture that combines a high-speed sampling technique with a silicon design that minimizes power consumption and heat generation.

The AD9057BRS-RL40 is built with versatility in mind, featuring an input range that can be adjusted to accommodate different signal levels. Moreover, it boasts an excellent signal-to-noise ratio (SNR) and low distortion characteristics, which contribute to its ability to provide clean and reliable digital outputs. This makes it an excellent choice for applications where signal integrity is paramount.

Key features of the AD9057BRS-RL40 include:

  • High-Speed Operation: Capable of sampling at rates up to 40 MSPS, it captures rapid signal changes with ease.
  • Low Power Consumption: Designed for efficiency, it helps to reduce overall system power requirements.
  • Adjustable Input Range: Provides flexibility in interfacing with various analog input levels.
  • Excellent SNR and Low Distortion: Ensures high-fidelity signal conversion for quality digital representations of analog inputs.

Integrating the AD9057BRS-RL40 into your system is straightforward, thanks to its user-friendly interface and the comprehensive support provided by Analog Devices Inc. Whether you're upgrading an existing design or developing a new product, this ADC will provide the performance and reliability you need to succeed in today's competitive market.

Choose the AD9057BRS-RL40 for your next project and experience the difference that high-quality components from Analog Devices Inc. can make.

You May Also Be Interested in

Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0095 $60.0950
24+ $4.9319 $118.3656
37+ $4.7771 $176.7527
50+ $4.6235 $231.1750
65+ $4.4687 $290.4655
87+ $4.0067 $348.5829
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,700 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess