EN
  • EN
  • DE

AD7890SQ-4

Part No AD7890SQ-4
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description LC2MOS 8-Channel, 12-Bit Serial, Data Acquisition System
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Type Data Acquisition System (DAS)
Resolution (Bits) 12 b
Sampling Rate 117k
Data Interface Serial
Voltage Supply Source Single Supply
Operating Supply Voltage 5V
Operating Temperature Range -55°C ~ 125°C
Mounting Style Through Hole
Package 24-CDIP (0.300", 7.62mm)
Manufacturer Package 24-CDIP
Win Source Part Number 1137945-AD7890SQ-4
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD7890
Introduction Date September 11, 1996
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD7890SQ-4 CAD Model

Description

The AD7890SQ-4 is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) from Analog Devices Inc., a leader in precision high-performance integrated circuits. This ADC is designed to offer exceptional accuracy and speed for a wide range of applications, from industrial process control to medical systems and automotive electronics.

Key Features

  • Resolution: 12-bit ADC with no missing codes
  • Sampling Rate: Fast throughput rate of 1.5 µs conversion time
  • Input Range: 0 V to REF input voltage range with a single 5 V power supply
  • Low Power Consumption: Operates on just 15 mW typ at 5 V
  • Flexible Interface: Compatible with 3 V or 5 V logic systems
  • Multiple Channel Options: Available in 4-channel multiplexed input versions
  • Package Type: Offered in a 24-pin CERDIP package

Performance and Quality

The AD7890SQ-4 is designed for situations where high accuracy is paramount. It features a successive approximation register (SAR) architecture that ensures no missing codes over the full operating temperature range. The device's high sampling rate makes it an excellent choice for applications that require both speed and precision, such as data acquisition systems and closed-loop control systems.

Applications

With its robust feature set, the AD7890SQ-4 is well-suited for a variety of demanding applications. These include:

  • Industrial Automation and Process Control
  • Medical Instrumentation
  • Battery-Powered Systems
  • Data Acquisition Systems
  • Automotive Electronics

Conclusion

The AD7890SQ-4 from Analog Devices Inc. represents a blend of high-speed, precision, and low-power consumption, making it a reliable choice for engineers and designers looking for an ADC that can meet stringent performance requirements. Its versatility and ease of integration into various systems further solidify its position as a go-to solution for a multitude of ADC applications.

You May Also Be Interested in

Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $134.3284 $134.3284
2+ $129.8508 $259.7016
3+ $116.4180 $349.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess