EN
  • EN
  • DE

AD9059XRS

Part No AD9059XRS
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 8Bit 40MHZ IC ADC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Analog to Digital Converters(ADC)
Manufacturer Analog Devices Inc.
Win Source Part Number 172305-AD9059XRS
Popularity Low
Supply and Demand Status Limited
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD9059XRS CAD Model

Description

Introducing the AD9059XRS from Analog Devices Inc.

The AD9059XRS is a state-of-the-art dual 8-bit analog-to-digital converter (ADC) designed by Analog Devices Inc., a leader in high-performance semiconductors. This innovative product is engineered to deliver exceptional performance and reliability for a wide range of applications, including communications, instrumentation, and imaging systems.

Key Features & Benefits:

  • High-Speed Performance: The AD9059XRS boasts a sample rate of up to 60 MSPS (million samples per second), ensuring rapid data acquisition for real-time processing demands.
  • Dual ADC Channels: With two ADCs integrated into a single chip, it offers simultaneous sampling which is crucial for applications that require precise timing and phase correlation between channels.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with a low power consumption, making it suitable for portable and battery-operated devices where energy efficiency is paramount.
  • On-Chip Reference: The inclusion of an on-chip reference voltage simplifies the design process by reducing the number of external components needed, thus saving space and cost.
  • Easy Interface: The AD9059XRS includes a user-friendly interface with TTL/CMOS-compatible digital outputs, facilitating easy integration with a variety of digital processors and logic levels.
  • Flexible Input Range: It offers a flexible input range, accommodating various signal levels to provide a versatile solution for different system requirements.

Applications:

The AD9059XRS is ideal for a broad spectrum of applications, such as:

  • Wireless and Wired Communications
  • Medical Imaging Equipment
  • Test and Measurement Instruments
  • High-Speed Data Acquisition Systems
  • Radar and Satellite Systems

With its robust feature set, the AD9059XRS represents a perfect blend of performance, power efficiency, and versatility, making it a top choice for designers looking to enhance the capabilities of their high-speed signal processing systems. Analog Devices Inc. continues to push the boundaries of technology with products like the AD9059XRS, ensuring that your advanced applications are supported by the best in ADC technology.

Quality and Reliability:

Analog Devices Inc. is committed to maintaining the highest quality standards in the industry. The AD9059XRS is manufactured with this commitment in mind, ensuring reliability and performance consistency across a wide range of environmental conditions.

You May Also Be Interested in

Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Texas Instruments
IC ADC 10BIT 40MSPS LP 28-TSSOP
Need more? Email Us
Microchip Technology
IC ADC 14BIT PIPELINED 124VTLA
Need more? Email Us
Harris Corporation
10-BIT HIGH SPEED ADC
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 24QSOP
Lowest to $92.5374
Renesas Electronics America
IC ADC 12BIT SAR 72QFN
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SAR 24LGA
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess