The DM54LS74J/883B is a dual positive-edge-triggered D flip-flop manufactured by National Semiconductor (now Texas Instruments). As part of the 54LS series, it features low-power Schottky TTL (Transistor-Transistor Logic) technology and is designed for use in military and aerospace applications. The /883B designation indicates that it meets specific military standards for enhanced performance and reliability.
Applications
- Data storage in digital systems
- Shift registers
- Frequency dividers
- Control circuits
- Military and aerospace applications demanding high reliability
Features
- Dual D Flip-Flops: Contains two independent D flip-flops in a single package.
- Positive-Edge-Triggered: Data is clocked on the rising edge of the clock signal.
- Set and Reset Inputs: Allows for asynchronous setting or resetting of the flip-flop output.
- Low-Power Schottky TTL: Provides a balance between speed and power consumption.
- Operating Voltage: Typically 5V DC.
- Operating Temperature Range: Usually specified for military temperature ranges (-55°C to +125°C) due to the /883B designation.
- Hermetic Package: Ensures protection against harsh environmental conditions.
Benefits
- Versatile data storage capabilities with two independent flip-flops.
- Precise timing control due to positive-edge triggering.
- Flexible control options with set and reset inputs.
- Improved noise immunity compared to standard TTL devices.
- High reliability and performance in demanding environments due to military-grade screening.
Additional Details
The DM54LS74J/883B flip-flops operate such that the output (Q) takes on the value of the data input (D) on the rising edge of the clock signal. The set (S) and reset (R) inputs are asynchronous, meaning they override the clock and data inputs. When the set input is low, the Q output is forced high. When the reset input is low, the Q output is forced low. Both S and R inputs should not be low simultaneously, as this results in an undefined output state.
The /883B designation signifies that this part undergoes rigorous testing and screening to ensure its reliability in harsh environments. These tests include burn-in, temperature cycling, and other environmental stress tests. The hermetic package provides protection against moisture, contaminants, and other factors that can degrade performance. This device is typically supplied in a ceramic dual-in-line package (CERDIP) or similar hermetic package.
When using the DM54LS74J/883B, it is important to adhere to the recommended operating conditions and voltage levels outlined in the datasheet. Proper decoupling capacitors should be used to minimize noise on the power supply lines. The device is also susceptible to electrostatic discharge (ESD), so appropriate handling precautions should be taken during assembly and testing. Also consider propogation delays when designing circuits.