EN
  • EN
  • DE

AD9214BRS-RL80

Part No AD9214BRS-RL80
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 1-Channel Single ADC Pipelined 80Msps 10-bit Parallel 28-Pin SSOP T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Analog to Digital Converters(ADC)
Manufacturer Analog Devices Inc.
Win Source Part Number 172321-AD9214BRS-RL80
Popularity Low
Supply and Demand Status Balance
Family Name AD9214
Introduction Date January 15, 2001
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD9214BRS-RL80 CAD Model

Description

Product Overview: AD9214BRS-RL80 by Analog Devices Inc.

The AD9214BRS-RL80 is a high-performance, 10-bit analog-to-digital converter (ADC) designed and manufactured by Analog Devices Inc., a renowned leader in precision high-performance signal processing technology. This ADC is part of the AD9214 series, which is known for its exceptional speed and accuracy, making it an ideal choice for a broad range of applications including wireless communication, instrumentation, and imaging systems.

Key Features

  • Resolution: The AD9214BRS-RL80 offers a fine 10-bit resolution, ensuring detailed and accurate digital representation of the input analog signal.
  • Sampling Rate: With a maximum sampling rate of 80 MSPS (Mega Samples Per Second), this ADC is capable of converting high-frequency signals without losing fidelity, making it suitable for high-speed signal processing applications.
  • Input Voltage Range: It operates with an input voltage range that is compatible with various signal types, providing flexibility in system design.
  • Low Power Consumption: Designed for efficiency, the AD9214BRS-RL80 consumes low power, which is critical for portable and battery-operated devices where power conservation is essential.
  • Package Type: The device comes in a compact 28-lead SSOP (Shrink Small Outline Package), which allows for space-saving on printed circuit boards without compromising performance.
  • Digital Output: Its digital output is compatible with most digital signal processors (DSPs) and FPGAs, facilitating easy integration into digital systems.

Applications

The versatility of the AD9214BRS-RL80 ADC makes it suitable for a wide array of applications. It is extensively used in:

  • Wireless and wired broadband communications
  • Radar and satellite communication systems
  • Medical imaging devices such as MRI and CT scanners
  • Professional video cameras and digital photography
  • Test and measurement equipment

Conclusion

The AD9214BRS-RL80 from Analog Devices Inc. stands out with its high-speed performance, precision, and low power consumption. Its robust feature set ensures that it meets the stringent requirements of modern digital signal processing applications, making it a reliable choice for system designers and engineers looking to maximize performance in their products.

You May Also Be Interested in

Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $390.9775
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.3488 $61.3952
10+ $12.5941 $125.9410
15+ $12.2003 $183.0045
20+ $11.8064 $236.1280
26+ $11.4137 $296.7562
34+ $10.2321 $347.8914
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess