EN
  • EN
  • DE

AD9214BRSZ-RL105

Part No AD9214BRSZ-RL105
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT PIPELINED 28SSOP / 10 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Number of Bits 10
Sampling Rate (Per Second) 105M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Pipelined
Reference Type Internal
Voltage - Supply, Analog 2.7V ~ 3.6V
Voltage - Supply, Digital 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Mounting Type Surface Mount
Base Product Number AD9214
Standard Package 1,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 859802-AD9214BRSZ-RL105
Ultra Librarian 3D Model Ultra Librarian AD9214BRSZ-RL105 CAD Model

Description

AD9214BRSZ-RL105: High-Performance ADC from Analog Devices Inc.

The AD9214BRSZ-RL105 is a state-of-the-art analog-to-digital converter (ADC) developed by Analog Devices Inc., a leader in high-performance signal processing solutions. This particular model is designed to deliver exceptional accuracy and speed, making it an ideal choice for a wide range of applications, including wireless communications, medical imaging, and test equipment.

Key Features:

  • Resolution: The AD9214BRSZ-RL105 boasts a 10-bit resolution, providing fine detail in signal conversion for applications that demand high precision.
  • Sampling Rate: With a maximum sampling rate of 105 MSPS (Mega Samples Per Second), this ADC is capable of converting high-frequency analog signals into digital data without losing critical information.
  • Input Range: It offers a flexible input range that can be adjusted to match the amplitude of the input signal, ensuring optimal conversion and dynamic range.
  • Low Power Consumption: Designed with power efficiency in mind, this device operates with low power consumption, making it suitable for portable and battery-powered applications.
  • Packaging: The AD9214BRSZ-RL105 comes in a compact 28-lead SSOP (Shrink Small Outline Package) that minimizes board space and is conducive to efficient thermal management.
    • Performance and Reliability:

      Analog Devices Inc. is renowned for its commitment to quality and reliability, and the AD9214BRSZ-RL105 is no exception. It features an on-chip voltage reference and sample-and-hold circuit, which contribute to its consistent performance and stability over various conditions. Additionally, the device is designed to operate over an industrial temperature range, ensuring reliability in even the most demanding environments.

      Applications:

      The versatility of the AD9214BRSZ-RL105 allows it to be used in multiple sectors. In wireless communication systems, it can digitize IF (Intermediate Frequency) signals with high fidelity. For medical imaging technology, such as MRI and CT scanners, it provides the precision necessary for detailed image reconstruction. Furthermore, in test and measurement equipment, it ensures accurate representation of the signal for analysis and diagnostics.

      With its combination of speed, precision, and power efficiency, the AD9214BRSZ-RL105 from Analog Devices Inc. is an excellent choice for designers looking to enhance the performance of their digital data acquisition systems.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $83.8792 $83.8792
2+ $68.8239 $137.6478
3+ $66.6732 $200.0196
4+ $64.5224 $258.0896
5+ $62.3717 $311.8585
6+ $55.9195 $335.5170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 357 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess