EN
  • EN
  • DE

AD9222BCPZ-40

Part No AD9222BCPZ-40
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT 8CH 40MSPS 64LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tray
Product Status Obsolete
Number of Bits 12
Sampling Rate (Per Second) 40M
Data Interface SPI
Number of A/D Converters 8
Temperature Range - Operating -40°C ~ 85°C
Package / Case 64-VFQFN Exposed Pad, CSP
Supplier Device Package 64-LFCSP-VQ (9x9)
Mounting Type Surface Mount
Base Product Number AD9222
Standard Package 6 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 556291-AD9222BCPZ-40
Ultra Librarian 3D Model Ultra Librarian AD9222BCPZ-40 CAD Model

Description

The AD9222BCPZ-40 from Analog Devices Inc. is a high-performance, 12-bit analog-to-digital converter (ADC) that operates at a conversion rate of up to 40 MSPS (Mega Samples Per Second). This ADC is part of Analog Devices' extensive range of data converters, designed to meet the rigorous demands of signal processing in advanced industrial, communication, and medical applications.

Key Features:

  • Resolution: The AD9222BCPZ-40 boasts a resolution of 12 bits, providing fine detail in the digital representation of analog signals.
  • Sampling Rate: With a maximum sampling rate of 40 MSPS, this ADC is capable of capturing high-frequency signals without sacrificing detail or accuracy.
  • Input Range: The device features a flexible input range that ensures compatibility with a variety of signal types.
  • Low Power Consumption: It is designed for low power operation, which is critical for portable and energy-sensitive applications.
  • Output Interface: The ADC employs a serial LVDS (Low Voltage Differential Signaling) output interface that minimizes pin count and simplifies PCB layout.
  • Package: The AD9222BCPZ-40 is available in a compact 48-lead LFCSP (Lead Frame Chip Scale Package) that is suitable for space-constrained applications.

Applications:

  • Medical imaging systems
  • Communications infrastructure
  • Data acquisition systems
  • Radar and satellite systems
  • Test and measurement equipment

The AD9222BCPZ-40 is engineered to deliver high-fidelity and reliable digital data from analog inputs. Its robust design ensures accuracy and stability across a wide range of temperatures and power supply variations, making it a versatile choice for designers seeking a balance between performance and power efficiency. Analog Devices Inc. provides extensive support for the AD9222BCPZ-40, including technical documentation, reference designs, and customer support to facilitate the integration of the ADC into various systems.

Part Number: AD9222BCPZ-40

Manufacturer: Analog Devices Inc.

You May Also Be Interested in

Maxim Integrated
IC ADC 10BIT SAR 12WLP
Lowest to $4.3657
Analog Devices Inc.
IC ADC 14BIT PIPELINED 48LFCSP
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SAR 24LGA
Need more? Email Us
Texas Instruments
IC ADC 8BIT TWO-STEP 24TSSOP
Lowest to $8.7314
Renesas Electronics America
IC ADC 12BIT SAR 16TSSOP
Need more? Email Us
Maxim Integrated
IC ADC 18BIT SIGMA-DELTA 16QSOP
Need more? Email Us
Texas Instruments
IC ADC 10BIT 40MSPS LP 28-TSSOP
Need more? Email Us
Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us
Maxim Integrated
IC ADC 20BIT SIGMA-DELTA 10UMAX
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $103.7575 $103.7575
2+ $100.5150 $201.0300
3+ $97.2726 $291.8178
4+ $94.0303 $376.1212
5+ $84.3030 $421.5150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess