EN
  • EN
  • DE

AD9248BCPZ-40

Part No AD9248BCPZ-40
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 2-Channel Dual ADC Pipelined 40Msps 14-bit Parallel 64-Pin LFCSP EP Tray / IC ADC 14BIT DUAL 40MSPS 64LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Number of Bits 14
Sampling Rate 40M
Number of Inputs 2
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 2.7 V to 3.6 V
Digital Supply Voltage 2.25 V to 3.6 V
Features Simultaneous Sampling
Temperature Range - Operating -40°C to 85°C
Case / Package 64-LFCSP-VQ (9x9)
Win Source Part Number 077323-AD9248BCPZ-40
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AD9248
Introduction Date August 06, 2003
ECCN 3A991.c.3
Country of Origin Singapore
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD9248BCPZ-40 CAD Model

Description

Product Overview: AD9248BCPZ-40 from Analog Devices Inc.

The AD9248BCPZ-40 is a high-performance, dual-channel analog-to-digital converter (ADC) designed by Analog Devices Inc., a leader in the semiconductor industry. This integrated circuit is specifically engineered to deliver exceptional accuracy and speed, making it an ideal choice for a wide range of applications, including communications, medical imaging, and instrumentation.

Key Features

  • Resolution: The AD9248BCPZ-40 boasts a 14-bit resolution, providing high precision in digital representation of analog signals.
  • Sampling Rate: With a maximum sampling rate of 40 MSPS (Mega Samples Per Second), this ADC ensures the capture of fast-changing signals without missing critical data.
  • Dual ADCs: The device contains two ADCs in one package, allowing for simultaneous sampling of two different signals, or differential sampling of a single signal for improved noise rejection.
  • Low Power Consumption: Designed for efficiency, the AD9248BCPZ-40 minimizes power usage, which is crucial for battery-powered or heat-sensitive applications.
  • Input Range: It features a flexible input range, accommodating various signal amplitudes for versatile application use.
  • Interface: The digital output is easily interfaced with DSPs and FPGAs, thanks to its parallel LVDS (Low Voltage Differential Signaling) outputs.

Applications

The AD9248BCPZ-40 is suitable for a variety of high-speed data acquisition tasks, including:

  • Wireless and wired broadband communications
  • Medical imaging systems such as MRI and CT scanners
  • Test and measurement equipment
  • Radar and satellite communication systems
  • Industrial imaging and non-destructive testing

Package and Quality

Encased in a compact 48-lead LFCSP (Lead Frame Chip Scale Package), the AD9248BCPZ-40 is designed for space-constrained applications. Analog Devices Inc. upholds the highest quality standards, ensuring that this product meets rigorous performance and reliability criteria.

Conclusion

In summary, the AD9248BCPZ-40 from Analog Devices Inc. is a superior choice for designers seeking a dual-channel ADC that combines high speed, precision, and efficiency. Its robust feature set and flexible design make it a versatile component for a multitude of advanced electronic systems.

You May Also Be Interested in

Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.4725 $58.4725
3+ $47.9775 $143.9325
4+ $46.4781 $185.9124
6+ $44.9789 $269.8734
7+ $43.4797 $304.3579
9+ $38.9817 $350.8353
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,280 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess