EN
  • EN
  • DE

AD9254BCPZRL7-150

Part No AD9254BCPZRL7-150
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT 150MSPS 48-LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Resolution 14
Sampling Rate 150M
Number of Inputs 1
Input Type Differential
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture Pipelined
Reference Type Internal
Operating Supply Voltage 1.7 V ~ 1.9 V
Voltage - Supply, Digital 1.7 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Package 48-VFQFN Exposed Pad, CSP
Manufacturer Package 48-LFCSP-VQ (7x7)
Win Source Part Number 767639-AD9254BCPZRL7-150
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9254BCPZRL7-150 CAD Model

Description

The AD9254BCPZRL7-150 is a high-performance, 14-bit analog-to-digital converter (ADC) from the renowned manufacturer Analog Devices Inc. This ADC is designed to operate at a 150 MSPS (Mega Samples Per Second) conversion rate, providing exceptional data acquisition capabilities for a wide range of applications including wireless communications, test and measurement systems, and medical imaging devices.

Key Features:

  • High-Speed ADC: With a sampling rate of 150 MSPS, the AD9254BCPZRL7-150 captures high-frequency signals with precision, making it ideal for demanding applications that require rapid data acquisition.
  • Resolution: The 14-bit resolution ensures detailed and accurate digital representations of the input signal, enhancing the performance of signal processing systems.
  • Differential Inputs: The differential input structure provides improved noise immunity and dynamic range, which is critical for high-performance systems.
  • Low Power Consumption: Designed with power efficiency in mind, this ADC minimizes power consumption without compromising on performance, which is essential for portable and battery-operated devices.
  • Integrated Features: The device includes features such as an on-chip voltage reference and sample-and-hold circuit, which simplify the design and reduce the need for external components.
  • Output Data Interface: The ADC supports a flexible LVDS (Low-Voltage Differential Signaling) output interface, facilitating high-speed data transfer with reduced signal degradation.
  • Packaging: The AD9254BCPZRL7-150 comes in a compact LFCSP (Lead Frame Chip Scale Package), which is suitable for space-constrained applications.

Applications:

  • Wireless Infrastructure
  • Instrumentation and Control Systems
  • Medical Imaging Technologies
  • Radar and Satellite Communications
  • Data Acquisition Systems

The AD9254BCPZRL7-150 exemplifies Analog Devices Inc.'s commitment to providing high-quality data conversion solutions that enhance the performance and reliability of electronic systems. With its robust feature set and superior design, this ADC is a prime choice for engineers and designers looking to integrate high-speed data conversion functionality into their projects.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 16BIT SIGMA-DELTA 48LFCSP
Lowest to $27.6493
Renesas Electronics America
IC ADC 12BIT SAR 16TSSOP
Need more? Email Us
Texas Instruments
IC ADC 14BIT PIPELINED 60WQFN
Need more? Email Us
Harris Corporation
10-BIT HIGH SPEED ADC
Need more? Email Us
Maxim Integrated
IC ADC 16BIT SAR 56TQFN
Lowest to $29.1045
Analog Devices Inc.
IC ADC 16BIT SAR 24LGA
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 48LFCSP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess