EN
  • EN
  • DE

AD9286BCPZ-500

Part No AD9286BCPZ-500
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT PIPELINED 48LFCSP / 8-Bit, 500 MSPS, 1.8 V Analog-to-Digital Converter (ADC)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Tray
Number of Bits 8
Sampling Rate (Per Second) 500M
Number of Inputs 2
Input Type Differential
Data Interface LVDS - Parallel
Configuration S/H-ADC
Number of A/D Converters 2
Architecture Pipelined
Reference Type Internal
Voltage - Supply, Analog 1.7V ~ 1.9V
Voltage - Supply, Digital 1.7V ~ 1.9V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 48-VFQFN Exposed Pad, CSP
Supplier Device Package 48-LFCSP-VQ (7x7)
Mounting Style SMD
Part Number Series AD9286
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813052-AD9286BCPZ-500
Ultra Librarian 3D Model Ultra Librarian AD9286BCPZ-500 CAD Model

Description

Product Overview: AD9286BCPZ-500 by Analog Devices Inc.

The AD9286BCPZ-500 is a state-of-the-art analog-to-digital converter (ADC) from the renowned manufacturer Analog Devices Inc. This high-performance device is designed to deliver exceptional accuracy and speed, making it an ideal choice for a broad range of applications including communications, medical imaging, and instrumentation.

With a sampling rate of 500 MSPS (Mega-Samples Per Second), the AD9286BCPZ-500 ensures that high-speed signals are captured with precision, which is crucial for maintaining signal fidelity in advanced digital processing systems. The device features an 8-bit resolution, providing a fine balance between high-speed operation and resolution to meet the needs of demanding systems.

The AD9286BCPZ-500 comes in a compact 32-lead LFCSP (Lead Frame Chip Scale Package), which is designed to minimize space on a printed circuit board (PCB) while also ensuring reliable thermal performance and connectivity. This packaging makes the ADC suitable for space-constrained applications without compromising on functionality.

One of the key advantages of the AD9286BCPZ-500 is its wide input bandwidth, which allows it to process a broad spectrum of frequencies, thereby expanding its usability across various signal processing tasks. The device also boasts a differential input that provides better noise immunity and preserves signal integrity even in electrically noisy environments.

The ADC is designed with ease of integration in mind, featuring a serial port interface (SPI) for configuration. This interface enables simple and efficient communication with microprocessors or digital signal processors, allowing for straightforward system integration and customization.

In summary, the AD9286BCPZ-500 by Analog Devices Inc. is a powerful and versatile ADC that offers high-speed data conversion, compact packaging, and robust performance. Whether deployed in wireless infrastructure, radar systems, or high-speed imaging, this ADC is engineered to meet the rigorous demands of modern electronic applications.

You May Also Be Interested in

Microchip Technology
IC ADC 13BIT SAR 14SOIC
Need more? Email Us
Maxim Integrated
IC ADC 18BIT SIGMA-DELTA 16QSOP
Need more? Email Us
Harris Corporation
A/D CONVERTER, FLASH METHOD, 6 B
Need more? Email Us
Maxim Integrated
IC ADC 10BIT SAR 12WLP
Lowest to $4.3657
Analog Devices Inc.
IC ADC 14BIT PIPELINED 48LFCSP
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Microchip Technology
IC ADC 18BIT SIGMA-DELTA 8SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT SAR 24TSSOP
Lowest to $16.0075
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $69.2828 $69.2828
3+ $56.8474 $170.5422
4+ $55.0709 $220.2836
5+ $53.2945 $266.4725
6+ $51.5180 $309.1080
8+ $46.1886 $369.5088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess