EN
  • EN
  • DE

AD9388BSTZ150

Part No AD9388BSTZ150
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1005517-AD9388BSTZ150
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD9388BSTZ150 CAD Model

Description

AD9388BSTZ150: High-Performance Video and Graphics Digitizer

The AD9388BSTZ150 is a cutting-edge video and graphics digitizer from the renowned manufacturer, Analog Devices Inc. This integrated circuit is designed to cater to the high demands of advanced video and graphics processing applications, providing an all-in-one solution for capturing and digitizing analog RGB and video signals.

At the heart of the AD9388BSTZ150 lies its ability to support a wide range of video formats, including high-definition (HD) standards. The device is capable of interfacing with both RGB and YPbPr component video, handling resolutions up to 1080p and PC graphics up to UXGA (1600x1200 at 60Hz), making it an ideal choice for high-resolution video processing tasks. Its 150 MHz bandwidth ensures that even the most detailed video signals are captured with precision and clarity.

The AD9388BSTZ150 comes in a compact LQFP-100 package, which is suitable for space-constrained applications. The device features a 12-bit analog-to-digital converter (ADC) for each channel, ensuring high-fidelity signal conversion with minimal noise and distortion. With its advanced clamp and gain controllers, the digitizer can automatically adjust to varying video signal levels, delivering consistent, high-quality digital video output.

Moreover, the AD9388BSTZ150 is equipped with a triple ADC architecture, which includes one ADC per color channel (Red, Green, and Blue), providing accurate color reproduction and fine detail in captured images. Its integrated timing controller (TCON) simplifies the design and reduces the system bill of materials by eliminating the need for external timing components.

For designers and engineers looking to incorporate video and graphics digitization into their products, the AD9388BSTZ150 from Analog Devices Inc. offers a robust and reliable solution. Its versatility and high performance make it suitable for a variety of applications, including medical imaging, surveillance systems, video conferencing, digital signage, and high-end video processing equipment.

Overall, the AD9388BSTZ150 stands out as a superior choice for anyone in need of a high-quality video and graphics digitizer that combines functionality, performance, and ease of integration in one device.

You May Also Be Interested in

CJT Connectors
Lowest to $0.0863
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
CJT Connectors
Lowest to $0.0137
ADI Electronics
Need more? Email Us
NXP / Nexperia
Need more? Email Us
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
Murata Electronics North America
Need more? Email Us
STMicroelectronics
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess