EN
  • EN
  • DE

AD9389BBCPZ-165-RL

Part No AD9389BBCPZ-165-RL
Manufacturer Analog Devices Inc.
Catalog Linear - Video Processing
Description XMITTER HDMI/DVI 165MHZ 64-LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Transmitter
Applications DVD, HD, Set-Top Boxes, Recorders
Mounting SMD (SMT)
Case / Package 64-LFCSP-VQ (9x9)
Win Source Part Number 108365-AD9389BBCPZ-165-RL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD9389BBCPZ-165-RL CAD Model

Description

The AD9389BBCPZ-165-RL is a high-performance integrated circuit from Analog Devices Inc., a renowned leader in the field of analog, mixed-signal, and digital signal processing technologies. This product is designed to cater to a wide range of applications that require high-quality video and audio interface solutions.

Key Features

  • High-Definition Multimedia Interface (HDMI): The AD9389BBCPZ-165-RL supports HDMI specification, allowing for the transmission of uncompressed digital video and audio data to digital display devices such as HDTVs, projectors, and digital monitors.
  • Integrated HDCP: It comes with an integrated High-bandwidth Digital Content Protection (HDCP) system, which is essential for the secure transmission of protected content from Blu-ray players, set-top boxes, and other HD sources.
  • High Pixel Clock Rate: The device can support a pixel clock rate of up to 165 MHz, making it suitable for high-resolution video formats including 1080p.
  • Audio Support: Besides video, the AD9389BBCPZ-165-RL can handle up to 8 channels of audio, including Dolby TrueHD and DTS-HD Master Audio, providing a full high-definition audio-visual experience.
  • Deep Color Technology: It is capable of deep color depths up to 12 bits per channel, offering a broader spectrum of colors and finer gradations between colors.

Applications

This versatile component is ideal for a variety of applications, including:

  • High-definition televisions (HDTVs)
  • Audio/Video receivers
  • Blu-ray disc players
  • Home theater systems
  • Professional video editing and camera equipment

Technical Specifications

Parameter Value
Manufacturer Analog Devices Inc.
Part Number AD9389BBCPZ-165-RL
Package / Case 40-VFQFN Exposed Pad, CSP
RoHS Compliant
Mounting Type Surface Mount

With its robust feature set and compliance with the latest standards, the AD9389BBCPZ-165-RL from Analog Devices Inc. is a top-tier choice for designers and manufacturers seeking to create state-of-the-art multimedia products.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 176QFP21
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 144QFP20
Need more? Email Us
Availink Inc.
DVB-T2, DVB-C DEMODULATOR
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 64MLF
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80TQFP14
Need more? Email Us
Availink Inc.
ISDB-T, DVB-S2 DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256QFP
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess