EN
  • EN
  • DE

AD9411BSV-200

Part No AD9411BSV-200
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 10-Bit, 170/200 MSPS 3.3 V A/D Converter / 1-Channel Single ADC Pipelined 200Msps 10-bit Parallel/LVDS 100-Pin TQFP EP Tray
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Analog to Digital Converters(ADC)
Manufacturer Analog Devices Inc.
Win Source Part Number 172341-AD9411BSV-200
Popularity Medium
Supply and Demand Status Limited
Family Name AD9411
Introduction Date January 29, 2004
ECCN EAR99
Country of Origin Republic of Korea
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD9411BSV-200 CAD Model

Description

AD9411BSV-200 Product Image

The AD9411BSV-200 is a high-performance, single-chip analog-to-digital converter (ADC) brought to you by Analog Devices Inc., a leader in the field of precision signal processing technology. This innovative product is designed to cater to a wide array of applications that require fast, accurate digital representations of analog signals.

With a sampling rate of up to 200 MSPS (Mega Samples Per Second), the AD9411BSV-200 is well-suited for demanding applications such as medical imaging, communications, and digital data acquisition systems. It features a 10-bit resolution, which ensures fine detail in the conversion process, enabling the capture of subtle nuances in the original analog signal.

This ADC operates within a single 3.3V power supply, which simplifies the power design for the system it is integrated into. Additionally, the AD9411BSV-200 boasts an internal voltage reference, which reduces the number of external components required, thereby saving space and cost on the PCB (Printed Circuit Board).

The device is equipped with a differential input, which provides improved noise immunity and is capable of handling a wide input bandwidth. This makes the AD9411BSV-200 an excellent choice for applications where signal integrity is paramount. Furthermore, the ADC includes user-selectable input ranges and an onboard track-and-hold circuit, which ensures consistent and reliable performance even under rapidly changing signal conditions.

Analog Devices Inc. has designed the AD9411BSV-200 with the aim of maximizing ease of use and flexibility. It features a parallel data output format, which is compatible with most digital signal processors (DSPs) and microcontrollers, ensuring seamless integration into existing systems. The product is available in a compact, surface-mount package, which is highly beneficial for designs where space is at a premium.

For engineers and designers looking for a robust, high-speed ADC solution, the AD9411BSV-200 from Analog Devices Inc. represents a blend of performance, precision, and reliability that is hard to match in the industry.

You May Also Be Interested in

Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $390.9775
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $90.8119 $90.8119
2+ $74.5125 $149.0250
3+ $72.1840 $216.5520
4+ $69.8556 $279.4224
5+ $67.5271 $337.6355
6+ $60.5416 $363.2496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess