EN
  • EN
  • DE

AD9433BSQ-105

Part No AD9433BSQ-105
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT 105MSPS 52-LQFP / 12 Bit Analog to Digital Converter Input 1 52-LQFP-PQ4 (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Bag
Product Status Obsolete
Number of Bits 12
Sampling Rate (Per Second) 105M
Number of A/D Converters 1
Temperature Range - Operating -40°C ~ 85°C
Package / Case 52-LQFP Exposed Pad
Supplier Device Package 52-LQFP-PQ4 (10x10)
Mounting Type Surface Mount
Base Product Number AD9433
Standard Package 7 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 556384-AD9433BSQ-105
Ultra Librarian 3D Model Ultra Librarian AD9433BSQ-105 CAD Model

Description

Introducing the AD9433BSQ-105 from Analog Devices Inc.

The AD9433BSQ-105 is a state-of-the-art, high-performance 12-bit analog-to-digital converter (ADC) developed by the renowned semiconductor company, Analog Devices Inc. This ADC is designed to cater to the demanding requirements of advanced communication systems, medical imaging, and professional-grade instrumentation.

With its impressive sampling rate of 105 MSPS (mega samples per second), the AD9433BSQ-105 ensures fast and accurate data conversion, making it an ideal choice for applications that require high-speed signal processing. This product is engineered to maintain a high degree of precision, even at elevated frequencies, which is a critical feature for applications like radar systems and digital oscilloscopes.

The AD9433BSQ-105 boasts an exceptional signal-to-noise ratio (SNR) and spurious-free dynamic range (SFDR), which guarantees that the signal integrity is preserved through the conversion process. These characteristics are essential for systems that rely on high fidelity and accuracy, such as satellite communication and test equipment.

Key features of the AD9433BSQ-105 include:

  • A 12-bit resolution that provides a fine quantization level, ensuring detailed representation of the input signal.
  • A differential input range that accommodates a variety of signal types and amplitudes, providing flexibility in system design.
  • Low power consumption, which is critical for portable and remote applications where efficiency is paramount.
  • An onboard voltage reference that simplifies the design and reduces the need for external components.
  • Easy interfacing with digital signal processors (DSPs) and FPGAs due to its parallel LVDS (Low Voltage Differential Signaling) output, which also minimizes signal degradation over longer distances.

Furthermore, the AD9433BSQ-105 comes in a robust, surface-mount package that is designed to withstand harsh industrial environments. This ensures long-term reliability and consistent performance, which is essential for mission-critical systems.

Analog Devices Inc. provides comprehensive technical support and documentation for the AD9433BSQ-105, ensuring that integrating this ADC into your design is as seamless as possible. Whether you are working on advanced communication infrastructure, precise medical diagnostics, or any other application that demands high-speed and accurate analog-to-digital conversion, the AD9433BSQ-105 is an excellent choice that combines performance, reliability, and innovation.

You May Also Be Interested in

Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess