EN
  • EN
  • DE

AD9516-1BCPZ-REEL7

Part No AD9516-1BCPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GEN 2.5GHZ VCO 64-LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Clock Generator, Fanout Distribution
Input Clock
Output CMOS, LVDS, LVPECL
Number of Circuits 1
Differential - Input and Output Yes/Yes
Maximum Input Frequency 2.95GHz
Supply Voltage - Operating 3.135 V to 3.465 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 64-LFCSP-VQ (9x9)
Win Source Part Number 133949-AD9516-1BCPZ-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD9516-1BCPZ-REEL7 CAD Model

Description

Product Overview: AD9516-1BCPZ-REEL7

The AD9516-1BCPZ-REEL7 is a high-performance clock distribution IC manufactured by Analog Devices Inc., designed to meet the stringent requirements of synchronization and timing solutions in complex electronic systems. This clock distribution device is part of the AD9516 series, which offers a versatile and feature-rich set of tools to address multiple clocking needs within telecommunications, data communications, and networking infrastructure.

Key Features

  • Integrated PLL (Phase-Locked Loop): The AD9516-1 features an integrated PLL that provides high-quality signal conditioning and frequency synthesis, enhancing system performance by reducing jitter and phase noise.
  • Multiple Outputs: This device offers 14 LVPECL (Low Voltage Positive Emitter-Coupled Logic) outputs, enabling it to drive multiple components with precise and stable clock signals.
  • Flexible Input Options: It supports various reference input types, including LVPECL, LVDS (Low Voltage Differential Signaling), and CMOS (Complementary Metal-Oxide-Semiconductor) levels, allowing for compatibility with a wide range of signal sources.
  • Programmable Dividers: The AD9516-1 includes programmable dividers, which allow users to tailor the output frequency for specific application needs.
  • Versatile Voltage Operation: It operates over a broad power supply range, typically from 3.3 V to 5 V, providing flexibility in different system voltage environments.

Package and Availability

The AD9516-1BCPZ-REEL7 is packaged in a compact 64-lead LFCSP (Lead Frame Chip Scale Package), which is ideal for space-constrained applications. The device is provided in tape and reel form, facilitating efficient handling and placement during the manufacturing process. The "REEL7" designation indicates that this product is supplied in a reel containing 7-inch diameter tape, suitable for automated pick-and-place equipment used in high-volume production environments.

Applications

The AD9516-1BCPZ-REEL7 is an excellent choice for a variety of applications, including:

  • Networking equipment such as routers, switches, and base stations
  • Data acquisition systems
  • Test and measurement equipment
  • High-speed data converters
  • Wireless infrastructure

Overall, the AD9516-1BCPZ-REEL7 from Analog Devices Inc. is a high-quality, flexible solution for complex clock distribution challenges, ensuring reliable and precise timing in advanced electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC CLOCK JITTER PCIE 40VFQFPN
Lowest to $34.9254
Analog Devices Inc.
IC CLOCK GENERATOR 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC PLL W/VCO FRACTIONAL-N 40-QFN
Need more? Email Us
ON Semiconductor
IC CLOCK GENERATOR 20TSSOP
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 72VFQFN
Need more? Email Us
AMI SEMICONDUCTOR
IC CLOCK GENERATOR 8SOIC
Need more? Email Us
Analog Devices Inc.
WIDEBAND FRAC SYNTHESIZER WITH M
Lowest to $144.0000
Analog Devices Inc.
IC PLL W/VCO FRACT-N 40SMD
Need more? Email Us
Texas Instruments
IC CLOCK SYNCHRONIZER 64VQFN
Lowest to $83.9403

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.6716 $71.0148
6+ $19.4229 $116.5374
8+ $18.8159 $150.5272
11+ $18.2089 $200.2979
15+ $17.6020 $264.0300
20+ $15.7811 $315.6220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,656 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess