EN
  • EN
  • DE
  • IT

AD9517-4ABCPZ-RL7

Part No AD9517-4ABCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GEN 1.8GHZ VCO 48LFCSP / 12-Output Clock Generator with Integrated 1.6 GHz VCO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Type Clock Generator, Fanout Distribution
PLL Yes
Input CMOS, LVDS, LVPECL
Output CMOS, LVDS, LVPECL
Number of Circuits 1
Frequency - Max 1.8GHz
Divider/Multiplier Yes/No
Supply Voltage (V) 3.135V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-VFQFN Exposed Pad, CSP
Supplier Device Package 48-LFCSP-VQ (7x7)
Part Number Series AD9517
Manufacturer Pack Quantity 750
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809167-AD9517-4ABCPZ-RL7
Ultra Librarian 3D Model Ultra Librarian AD9517-4ABCPZ-RL7 CAD Model

Description

Introducing the AD9517-4ABCPZ-RL7, a state-of-the-art clock generator from Analog Devices Inc., designed to meet the stringent requirements of high-performance applications. This device is a part of the AD9517 series, which is known for providing low jitter and phase noise performance, making it an ideal choice for data converters, wireless infrastructure, medical imaging, and aerospace and defense systems.

The AD9517-4ABCPZ-RL7 boasts a flexible architecture, with a 3.2 GHz low noise PLL (Phase-Locked Loop) with an integrated VCO (Voltage-Controlled Oscillator), capable of delivering a wide range of output frequencies. This versatility allows designers to use it for multiple applications without the need for different clocking components, simplifying design and reducing inventory costs.

Key features of the AD9517-4ABCPZ-RL7 include:

  • Integrated PLL/VCO: The device comes with an integrated PLL and VCO, providing a stable and reliable clock source.
  • Low Phase Noise and Jitter: The high-performance PLL synthesizer maintains low phase noise and jitter, crucial for high-speed communication systems and data converters.
  • Multiple Outputs: It offers up to 14 clock outputs, including LVPECL, LVDS, and CMOS, which can be programmed for various frequencies and phases, giving designers ample flexibility.
  • Programmable: The device is highly programmable through a serial interface, allowing for easy customization to meet specific application requirements.
  • Power Management: It features power management options that reduce power consumption when not all outputs are in use.
  • Package: Supplied in a compact LFCSP (Lead Frame Chip Scale Package), the AD9517-4ABCPZ-RL7 is suitable for space-constrained applications.

The AD9517-4ABCPZ-RL7 is available in a RoHS-compliant package, ensuring adherence to environmental standards. Analog Devices Inc. provides comprehensive technical support and documentation, making integration into your design a seamless process. With its superior performance and flexibility, this clock generator is an excellent choice for ensuring the precise timing and synchronization required in today's advanced electronic systems.

You May Also Be Interested in

Cypress Semiconductor Corp
High Speed Multifrequency PLL Clock Buffer
Need more? Email Us
Exar Corporation
Clock Generator 0.5MHz to 1MHz-IN 16-Pin SOIC W / Evaluation System User Manual | IC FUNCTION GENERATOR 16SOIC
Need more? Email Us
Silicon Labs
IC CLOCK MULT SONET/SDH 63BGA
Lowest to $28.4229
Silicon Labs
IC CLOCK SSCG 1PLL 2CH 8TSSOP
Need more? Email Us
Silicon Labs
Lowest to $3.2909
Cypress Semiconductor Corp
High Speed Multi-phase PLL Clock Buffer
Need more? Email Us
Silicon Labs
IC BUFFER 140MHZ 9CH 3.3V 16SOIC
Lowest to $35.5284
Silicon Labs
IC CLK VIDEO PLL VCXO CG 16TSSOP
Lowest to $3.5036
ON Semiconductor
2.5V / 3.3V Any Differential Clock IN to Differential LVPECL OUT /1/2/4/8, /2/4/8/16 Clock Divider
Lowest to $34.4842

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.1348 $80.1348
2+ $65.7516 $131.5032
3+ $63.6969 $191.0907
4+ $61.6421 $246.5684
5+ $59.5875 $297.9375
7+ $53.4232 $373.9624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess