EN
  • EN
  • DE

AD9518-3BCPZ-REEL7

Part No AD9518-3BCPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GEN 6CH 2GHZ 48LFCSP / Clock Generator, Fanout Distribution IC 2.25GHz 48-VFQFN Exposed Pad, CSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Analog Devices Inc.
Series *
Package Bulk
Product Status Obsolete
Programmable Not Verified
Type Clock Generator, Fanout Distribution
PLL Yes
Input CMOS, LVDS, LVPECL
Output LVPECL
Frequency - Max 2.25GHz
Divider/Multiplier Yes/No
Voltage - Supply 3.135V ~ 3.465V
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad, CSP
Supplier Device Package 48-LFCSP-VQ (7x7)
Base Product Number AD9518-3
Standard Package 750 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 910038-AD9518-3BCPZ-REEL7
Ultra Librarian 3D Model Ultra Librarian AD9518-3BCPZ-REEL7 CAD Model

Description

AD9518-3BCPZ-REEL7 Clock Generator by Analog Devices Inc.

The AD9518-3BCPZ-REEL7 is a high-performance, versatile clock generator designed by Analog Devices Inc., a leader in precision signal processing technology. This clock distribution IC is tailored for demanding applications that require low jitter and phase noise, making it an ideal solution for telecommunication, data communication, and aerospace systems.

The AD9518-3BCPZ-REEL7 offers a multi-output clock distribution function, along with an on-chip PLL (Phase-Locked Loop) with an integrated VCO (Voltage-Controlled Oscillator). It provides users with a flexible platform to generate high-quality, low-jitter clock signals that are critical for data converters, digital signal processors, and high-speed logic.

Key features of the AD9518-3BCPZ-REEL7 include:

  • Multiple Outputs: It can generate up to 6 LVPECL outputs, 3 pairs of LVDS, or 6 CMOS outputs, providing a wide range of options for various output types.
  • Integrated PLL and VCO: The device includes an on-chip PLL with VCO that supports an input frequency range of 1.2 GHz to 1.6 GHz, ensuring precise timing and synchronization.
  • Low Phase Noise and Jitter: The AD9518-3BCPZ-REEL7 is engineered to deliver exceptionally low phase noise and jitter, which is crucial for maintaining signal integrity in high-speed communication systems.
  • Programmable Divider: It features programmable dividers that allow for a wide range of output frequencies, giving designers the flexibility to tailor the clock signals to their specific requirements.
  • Power Supply: The device operates with a single 3.3V power supply, simplifying the power design for the system.
  • Package: It is available in a compact 64-lead LFCSP (Lead Frame Chip Scale Package), which minimizes board space and is suitable for space-constrained applications.

The AD9518-3BCPZ-REEL7 is provided in a tape and reel format (REEL7), which facilitates efficient handling and manufacturing processes, making it a convenient choice for high-volume production.

With its robust feature set and high-performance capabilities, the AD9518-3BCPZ-REEL7 from Analog Devices Inc. is an exceptional choice for system designers looking to enhance their applications with a reliable and precise clock generation solution.

You May Also Be Interested in

Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator | IC CLOCK GEN 2.4GHZ 64LFCSP
Lowest to $67.4026
Texas Instruments
Fully Integrated Wide-Range, Low-Jitter, Crystal-Oscillator Clock Generator
Need more? Email Us
Texas Instruments
15 GHz Wideband PLLatinum RF Synthesizer With Phase Synchronization and JESD204B Support
Need more? Email Us
Maxim Integrated
IC ADAPT CLK RATE 3.3V/5V 16SOIC
Need more? Email Us
Texas Instruments
Precision Clock Conditioner | IC CLOCK CONDITIONER PREC 48WQFN
Lowest to $18.7502
Analog Devices Inc.
6-Output Clock Generator with Integrated 1.6 GHz VCO | IC CLOCK GEN 6CH 1.8GHZ 48LFCSP
Lowest to $24.7389
Texas Instruments
IC CLOCK SYNCHRONIZER 64VQFN
Lowest to $83.9403
Texas Instruments
MuxIt-TM PLL FREQUENCY MULTIPLIER | IC PLL FREQ MULTIPLIER 28-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK DRIVER SSTL_2 48-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess