The AD9522-3BCPZ-REEL7 is a high-performance, multi-output clock generator from Analog Devices Inc., designed to deliver exceptional clock distribution and clock generation capabilities. This device is ideally suited for applications requiring low jitter and phase noise, which are critical for data converters, wireless infrastructure, medical imaging, and industrial instrumentation.
Key Features
- Integrated PLL: The device includes a phase-locked loop (PLL) with VCO, providing stable and precise clock frequencies.
- Multiple Outputs: It offers 12 LVPECL outputs, 2 LVDS outputs, and 2 CMOS outputs, making it versatile for various applications.
- Low Jitter Performance: The AD9522-3BCPZ-REEL7 boasts an exceptional jitter performance, ensuring signal integrity for sensitive applications.
- Programmable: Users can program the output frequency and phase relationship with the integrated EEPROM memory.
- Supply Voltage: Operates on a single 3.3 V power supply, simplifying power management in complex systems.
Applications
- Wireless and Wired Communications
- Medical Imaging Systems
- Data Conversion
- Industrial Instrumentation
- Networking Equipment
Product Specifications
| Parameter |
Value |
| Package / Case |
48-VFQFN Exposed Pad, CSP |
| Supply Voltage |
3.3 V |
| Operating Temperature |
-40°C to +85°C |
| Mounting Type |
Surface Mount |
| Output Type |
LVPECL, LVDS, CMOS |
The AD9522-3BCPZ-REEL7 is available in a tape and reel format, ensuring ease of handling and efficiency in manufacturing environments. With its robust feature set and reliable performance, this clock generator is an excellent choice for designers looking to optimize their high-speed digital systems.