EN
  • EN
  • DE

AD9547BCPZ

Part No AD9547BCPZ
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Application Specific
Description Dual/Quad Input Network Clock Generator/Synchronizer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tray
PLL Yes
Main Purpose Ethernet, SONET/SDH, Stratum
Input CMOS, LVDS, LVPECL
Output CMOS, LVDS, LVPECL
Number of Circuits 1
Frequency - Max 725MHz
Operating Supply Voltage 1.71 V ~ 3.465 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 64-VFQFN Exposed Pad, CSP
Manufacturer Package 64-LFCSP-VQ (9x9)
Win Source Part Number 1139115-AD9547BCPZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD9547
Introduction Date August 02, 2009
ECCN EAR99
Country of Origin Singapore
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD9547BCPZ CAD Model

Description

The AD9547BCPZ is a state-of-the-art network synchronization clock designed by Analog Devices Inc., a leader in high-performance analog technology. This precision device is engineered to provide superior clock synchronization for advanced communications systems, ensuring accurate timing across network infrastructure.

Key Features

  • Multi-Input Clock: The AD9547BCPZ boasts multiple input references, allowing it to select from various reference sources to maintain a stable output frequency, ensuring uninterrupted operation even if one reference fails.
  • Digital Phase Locked Loop (DPLL): Equipped with a sophisticated DPLL, this device can lock to a selected reference input and generate a low jitter output clock, suitable for high-speed digital signal processing.
  • Automatic Reference Switchover: In the event of a reference signal failure, the AD9547BCPZ automatically switches to an alternative reference without phase discontinuity, maintaining the integrity of the output signal.
  • Programmable Loop Bandwidth: Users can program the loop bandwidth of the DPLL, allowing for customization to specific network requirements and optimizing performance for various applications.
  • Frequency Translation: This device can perform frequency translation, making it versatile for different network standards and protocols.

Applications

The AD9547BCPZ is ideal for a diverse range of applications where precise timing is critical, such as:

  • Telecommunications infrastructure
  • Data centers
  • Broadcast video
  • Industrial Ethernet
  • Test and measurement systems

Package and Quality

Encased in a compact LFCSP (Lead Frame Chip Scale Package), the AD9547BCPZ is designed for space-constrained applications without compromising on performance. Analog Devices Inc. ensures that this product meets stringent quality standards, providing reliable and consistent operation for critical network systems.

Conclusion

The AD9547BCPZ from Analog Devices Inc. is an exemplary solution for achieving precise synchronization in complex network environments. With its robust feature set and flexible design, it addresses the demanding needs of modern communication systems, offering unparalleled performance in frequency control and timing accuracy.

You May Also Be Interested in

Skyworks Solutions Inc.
IC CLOCK GENERATOR PCIE 8TSSOP
Need more? Email Us
Renesas Electronics America
IC EMBEDDED PC MAIN CLK 56TSSOP
Need more? Email Us
Semtech Corporation
IC RETIMER 1.25-11.5G 4X4 144BGA
Need more? Email Us
Infineon Technologies
IC CLK BUFF 13OUT SDRAM 28SOIC
Need more? Email Us
Renesas Electronics America
IC BUFFER PCIE G2/QPI 64VFQFPN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 3.3V
Need more? Email Us
Renesas Electronics America
CLOCK BUFFER 3.3V LP-HCSL PCIE
Lowest to $8.7314
Semtech Corporation
IC SETS TIMER SONET SDH 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Need more? Email Us
Renesas Electronics America
IC FREQ SYNTHESIZER 56VFQFN
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $56.7538 $56.7538
3+ $46.5672 $139.7016
4+ $45.1120 $180.4480
5+ $43.6568 $218.2840
6+ $42.2015 $253.2090
8+ $37.8359 $302.6872
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess