EN
  • EN
  • DE

AD9571ACPZPEC-RL

Part No AD9571ACPZPEC-RL
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PLL CLOCK GEN 25MHZ 40LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Clock Generator, Fanout Distribution, Multiplexer
Input Crystal
Output CMOS, LVDS, LVPECL
Number of Circuits 1
Differential - Input and Output No/Yes
Maximum Input Frequency 156.25MHz
Supply Voltage - Operating 2.97 V to 3.63 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 40-LFCSP-WQ (6x6)
Win Source Part Number 143967-AD9571ACPZPEC-RL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9571ACPZPEC-RL CAD Model

Description

Analog Devices Inc. AD9571ACPZPEC-RL Clock Generator IC

The AD9571ACPZPEC-RL from Analog Devices Inc. is a highly integrated clock generator IC designed to deliver exceptional performance in a wide range of applications. This device is particularly well-suited for telecommunications, networking, and industrial systems where precision and reliability are paramount. The AD9571 provides a versatile solution for system clock generation, offering multiple outputs that can be configured to support various clocking requirements.

This advanced IC features a low-jitter, high-accuracy PLL (Phase-Locked Loop) that generates a stable clock signal, ensuring synchronization across different system components. The AD9571's multiple outputs can be programmed to different frequencies, allowing for flexibility in design and the ability to meet specific timing needs. Moreover, the device supports a wide range of input frequencies, making it compatible with a variety of reference clocks.

The AD9571ACPZPEC-RL is packaged in a compact LFCSP (Lead Frame Chip Scale Package) that is designed for space-constrained applications. The small footprint of the package allows for efficient use of PCB (Printed Circuit Board) space without compromising on performance. This product also features power-down modes and an on-chip EEPROM, which can be used to store custom configurations for easy deployment across multiple systems.

Key features of the AD9571ACPZPEC-RL include:

  • Low-jitter, high-accuracy PLL for stable clock generation
  • Multiple programmable outputs for versatile clocking solutions
  • Wide range of input frequencies for compatibility with various reference clocks
  • Compact LFCSP packaging suitable for space-constrained applications
  • On-chip EEPROM for storing custom configurations
  • Power-down modes for energy-efficient operation

Whether you're designing a complex telecommunications system or a high-performance industrial application, the AD9571ACPZPEC-RL clock generator IC from Analog Devices Inc. offers the precision, flexibility, and reliability needed to meet your stringent clocking requirements. With its advanced features and compact design, it stands as a superior choice for your next-generation electronic designs.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC PLL CLK GEN 1:12 3.3V 48-LQFP
Lowest to $21.8969
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 28VQFN
Lowest to $129.7284
IDT, Integrated Device Technology Inc
IC PLL CLK GENERATOR 3ST 28-PLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR SMD
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32TQFP
Lowest to $16.0074
IDT, Integrated Device Technology Inc
IC CLK SYNTHESIZER 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK USER CONFIGURABLE 28-SSOP
Need more? Email Us
Cypress Semiconductor Corp
IC CLOCK GEN 3.3V SS 8-SOIC
Lowest to $55.7142
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess