EN
  • EN
  • DE

AD9613BCPZ-250

Part No AD9613BCPZ-250
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SRL 250MSPS 64LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Number of Bits 12
Sampling Rate 250M
Number of Inputs 2
Input Type Differential
Data Interface LVDS - Parallel
Configuration S/H-ADC
Number of A/D Converters 2
Reference Type Internal
Analog Supply Voltage 1.7 V to 1.9 V
Digital Supply Voltage 1.7 V to 1.9 V
Features Simultaneous Sampling
Temperature Range - Operating -40°C to 85°C
Case / Package 64-LFCSP-VQ (9x9)
Win Source Part Number 077347-AD9613BCPZ-250
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9613BCPZ-250 CAD Model

Description

The AD9613BCPZ-250 is a high-performance, dual-channel Analog-to-Digital Converter (ADC) developed by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This ADC is designed to support demanding, high-speed signal processing applications that require excellent dynamic performance.

Key Features and Benefits

  • Resolution: The AD9613 operates with a 12-bit resolution, providing fine detail in the digital representation of the analog input signal.
  • Sampling Rate: With a maximum sampling rate of 250 MSPS (Mega Samples Per Second), it is well-suited for high-speed data acquisition, allowing users to capture fast-changing signals with high fidelity.
  • Dual ADC Channels: The dual-channel configuration enables simultaneous sampling of two analog inputs, which is ideal for applications such as I/Q demodulation where phase information is crucial.
  • Low Power Consumption: Efficiency is key, and the AD9613BCPZ-250 provides a low power solution with a typical power consumption of just 1.65 W at full speed.
  • Input Flexibility: It features a flexible input range and can handle 1.8 V to 3.3 V analog input span, accommodating a variety of signal amplitudes.
  • Integrated Features: The device includes several integrated features such as a voltage reference and sample-and-hold circuits, reducing the need for external components and simplifying system design.
  • Interface Options: It offers a serialized LVDS (Low-Voltage Differential Signaling) interface that minimizes the number of data connections required for output, facilitating easier integration into digital signal processing systems.

Applications

The AD9613BCPZ-250 is versatile and can be used in a range of applications, including:

  • Communications: Wireless and wired broadband, RADAR, and software-defined radios.
  • Medical Imaging: MRI and CT scan data acquisition systems.
  • Test and Measurement: High-speed data acquisition systems, oscilloscopes, and spectrum analyzers.
  • Industrial: Non-destructive testing and high-speed imaging.

With its robust feature set and high-speed performance, the AD9613BCPZ-250 from Analog Devices Inc. is an excellent choice for engineers and system designers looking to enhance the performance and efficiency of their digital data acquisition solutions.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $146.6166 $146.6166
2+ $141.7294 $283.4588
3+ $127.0677 $381.2031
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,110 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess