The AD9617JN is a high-performance operational amplifier designed by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This operational amplifier is part of a family of fast, precision amplifiers that are optimized for applications requiring a wide bandwidth and high slew rate, making the AD9617JN an ideal choice for data acquisition systems, telecommunication, and medical instrumentation.
Key Features
- High Speed: The AD9617JN boasts a high slew rate and fast settling time, ensuring that it can handle rapid changes in input signals without significant delay.
- Wide Bandwidth: With a wide bandwidth, this operational amplifier can accurately process high-frequency signals, which is critical for applications such as video processing and high-speed data communications.
- Low Distortion: The low harmonic distortion and low noise characteristics of the AD9617JN make it suitable for precision amplification tasks, maintaining signal integrity across a broad range of operating conditions.
- Flexible Power Supply: It operates efficiently across a range of power supply voltages, accommodating various system design requirements.
Applications
- High-speed data acquisition
- Video processing
- Telecommunications
- Medical instrumentation
- Professional audio equipment
- Test and measurement systems
Technical Specifications
| Parameter |
Value |
| Slew Rate |
Typically 600 V/µs |
| Gain Bandwidth Product |
4 MHz |
| Supply Voltage Range |
±4.5 V to ±18 V |
| Operating Temperature Range |
-40°C to +85°C |
The AD9617JN from Analog Devices Inc. is a testament to the company's commitment to providing high-quality components that meet the demanding specifications of modern electronic systems. Whether for professional or industrial applications, this operational amplifier stands out for its precision, speed, and reliability.