EN
  • EN
  • DE

AD9628BCPZ-105

Part No AD9628BCPZ-105
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 12-Bit, 125/105 MSPS, 1.8 V Dual Analog-to-Digital Converter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tray
Resolution 12
Sampling Rate 105M
Number of Inputs 2
Input Type Differential, Single Ended
Data Interface LVDS - Parallel
Configuration S/H-ADC
Number of Converters 2
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 1.7 V ~ 1.9 V
Voltage - Supply, Digital 1.7 V ~ 1.9 V
Features Simultaneous Sampling
Operating Temperature Range -40°C ~ 85°C
Package 64-VFQFN Exposed Pad, CSP
Manufacturer Package 64-LFCSP-VQ (9x9)
Win Source Part Number 1139145-AD9628BCPZ-105
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD9628
Introduction Date July 01, 2011
ECCN EAR99
Country of Origin Singapore
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD9628BCPZ-105 CAD Model

Description

The AD9628BCPZ-105 is a cutting-edge analog-to-digital converter (ADC) produced by Analog Devices Inc., a leader in high-performance signal processing technology. This particular model is designed for applications that require high speed and precision, making it an ideal choice for advanced communication systems, medical imaging, and instrumentation.

Key Features

  • Resolution: The AD9628BCPZ-105 boasts a 12-bit resolution, providing fine detail and accuracy in converted signals.
  • Sampling Rate: With a maximum sampling rate of 105 MSPS (Mega Samples Per Second), this ADC is capable of capturing rapid signal changes, ensuring no data loss for high-frequency inputs.
  • Input Range: It features a flexible input range, accommodating various signal amplitudes for versatile application use.
  • Low Power Consumption: Designed for efficiency, the device maintains excellent performance while minimizing power usage, making it suitable for power-sensitive applications.
  • Digital Output: The converter provides digital outputs in LVDS (Low-Voltage Differential Signaling) format, ensuring robust data transmission with reduced noise interference.

Applications

The AD9628BCPZ-105 is engineered to meet the stringent requirements of several applications, including:

  • Wireless and Wired Broadband Communication
  • Radar and Satellite Communication Systems
  • Medical Imaging Equipment such as MRI and CT Scanners
  • Professional Video and Digital Camera Systems
  • Test and Measurement Instruments

Package and Quality

Encased in a compact LFCSP (Lead Frame Chip Scale Package), the AD9628BCPZ-105 is designed for space-constrained environments, while ensuring reliability and durability. Analog Devices Inc. is committed to the highest quality standards, and this product is no exception, offering long-term performance and stability.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the official Analog Devices Inc. website or contact their sales and support team.

You May Also Be Interested in

Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess