EN
  • EN
  • DE

AD9637BCPZ-40

Part No AD9637BCPZ-40
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT PIPELINED 64LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features 12 Bit Analog to Digital Converter 8 Input 8 Pipelined 64-LFCSP-VQ (9x9)
Manufacturer Analog Devices Inc.
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 64-VFQFN Exposed Pad, CSP
Case / Package 64-LFCSP-VQ (9x9)
Family Name AD9637
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859819-AD9637BCPZ-40
Ultra Librarian 3D Model Ultra Librarian AD9637BCPZ-40 CAD Model

Description

AD9637BCPZ-40: High-Performance ADC from Analog Devices Inc.

The AD9637BCPZ-40 is a state-of-the-art 12-bit Analog-to-Digital Converter (ADC) produced by Analog Devices Inc., a leader in high-performance signal processing solutions. This particular model offers an impressive sampling rate of 40 MSPS (Mega Samples Per Second), making it an ideal choice for applications that require high-speed data acquisition with superior accuracy and dynamic performance.

Designed with advanced technology, the AD9637BCPZ-40 ensures low power consumption and excellent signal-to-noise ratio (SNR), which is critical for applications such as medical imaging, communications, and instrumentation. The device operates within a single 1.8 V supply, minimizing power requirements and making it suitable for power-sensitive applications.

The ADC features a differential input with a wide input bandwidth, enabling it to capture high-frequency signals with fidelity. Its innovative design includes a digital error correction circuit that enhances the overall performance by correcting common types of errors that occur in the conversion process.

Key Features:

  • Resolution: 12 bits
  • Sampling Rate: Up to 40 MSPS
  • Input Type: Differential
  • Supply Voltage: 1.8 V
  • SNR: Exceptional signal-to-noise ratio for precise measurements
  • Power Consumption: Low power operation for efficient use in portable devices
  • Interface: Serial LVDS (Low Voltage Differential Signaling) output
  • Package: Compact 32-lead LFCSP (Lead Frame Chip Scale Package)

The AD9637BCPZ-40 is housed in a compact 32-lead LFCSP, which not only saves board space but also ensures robustness and reliability in a variety of environments. Its serial LVDS output interface is designed to reduce the number of data I/O lines, which simplifies PCB layout and reduces the overall system complexity.

Whether you're designing a high-speed data acquisition system, a digital oscilloscope, or a sophisticated radar platform, the AD9637BCPZ-40 from Analog Devices Inc. offers the performance, reliability, and efficiency needed to meet the demands of your advanced applications.

For detailed specifications, application notes, and support resources, visit the Analog Devices Inc. website or contact their technical support team for assistance in integrating the AD9637BCPZ-40 into your design.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess