EN
  • EN
  • DE

AD9642BCPZ-210

Part No AD9642BCPZ-210
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 14BIT PIPELINED 32LFCSP  /  14 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-LFCSP (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tray
Number of Bits 14
Sampling Rate (Per Second) 210M
Number of Inputs 1
Input Type Differential
Data Interface LVDS - Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Pipelined
Reference Type Internal
Voltage - Supply, Analog 1.7V ~ 1.9V
Voltage - Supply, Digital 1.7V ~ 1.9V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 32-WFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP (5x5)
Mounting SMD (SMT)
Base Product Number AD9642
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991C3
HTSUS 8542.39.0001
Other Names 505-AD9642BCPZ-210,AD9642BCPZ-210-ND,AD9642BCPZ210,2156-AD9642BCPZ-210,-2735-AD9642BCPZ-210,ANAANAAD9642BCPZ-210
Standard Package 1
Win Source Part Number 1222229-AD9642BCPZ-210
Ultra Librarian 3D Model Ultra Librarian AD9642BCPZ-210 CAD Model

Description

The AD9642BCPZ-210 is a high-performance, 14-bit analog-to-digital converter (ADC) from Analog Devices Inc., designed to meet the demanding needs of communication, instrumentation, and medical applications. This ADC operates at a 210 MSPS (Mega Samples Per Second) conversion rate, providing excellent dynamic performance and signal accuracy.

Key Features

  • Resolution: 14-bit ADC, capturing fine detail in signal conversion.
  • Sampling Rate: High-speed sampling at 210 MSPS, suitable for high-bandwidth applications.
  • Input Range: Differential input with a wide voltage range, accommodating various signal types.
  • SNR and SFDR: Superior signal-to-noise ratio and spurious-free dynamic range, ensuring signal integrity.
  • Power Consumption: Low power operation, optimizing system power efficiency.
  • Interface: Serial LVDS (Low-Voltage Differential Signaling) outputs, providing high-speed data transfer with reduced noise.
  • Package: Compact LFCSP (Lead Frame Chip Scale Package) for reduced space usage on PCBs.

Applications

The AD9642BCPZ-210 is versatile and can be used in a variety of applications, including:

  • Wireless and wired broadband communication systems
  • High-performance data acquisition systems
  • Radar and satellite antenna array processing
  • Medical imaging equipment, such as MRI and CT scanners
  • Test and measurement equipment

Technical Specifications

Parameter Value Resolution 14-bit Max Sampling Rate 210 MSPS Input Voltage Range ±1.75 V SNR Typical 73.1 dBFS SFDR Typical 88 dBc Interface Serial LVDS Package LFCSP

With its robust design and advanced features, the AD9642BCPZ-210 ADC from Analog Devices Inc. is an ideal choice for designers looking for high-accuracy, high-speed data conversion in their systems.

You May Also Be Interested in

Maxim Integrated
IC DISPLAY DRIVR 3.5DIGIT 40DIP
Need more? Email Us
Analog Devices Inc.
2CH, ISOLATED, SIGMA-DELTA ADC W
Lowest to $17.4627
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Need more? Email Us
Texas Instruments
IC ANLG MON/CTRL 12BIT 64HTQFP
Need more? Email Us
Analog Devices Inc.
IC R/D CONVERTER 14BIT 32DIP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $324.6269 $324.6269
2+ $291.0448 $582.0896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 768 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess