EN
  • EN
  • DE

AD9643BCPZRL7-210

Part No AD9643BCPZRL7-210
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT PIPELINED 64LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Number of Bits 14
Sampling Rate (Per Second) 210M
Number of Inputs 2
Input Type Differential
Data Interface LVDS - Parallel
Configuration S/H-ADC
Number of A/D Converters 2
Architecture Pipelined
Reference Type Internal
Voltage - Supply, Analog 1.7V ~ 1.9V
Voltage - Supply, Digital 1.7V ~ 1.9V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Package / Case 64-VFQFN Exposed Pad, CSP
Supplier Device Package 64-LFCSP-VQ (9x9)
Mounting Type Surface Mount
Base Product Number AD9643
Standard Package 750 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991C3
HTSUS 8542.39.0001
Win Source Part Number 910060-AD9643BCPZRL7-210
Ultra Librarian 3D Model Ultra Librarian AD9643BCPZRL7-210 CAD Model

Description

The AD9643BCPZRL7-210 is a high-performance, dual-channel, 14-bit analog-to-digital converter (ADC) designed and manufactured by Analog Devices Inc., a leading company in the field of high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits (ICs). This ADC is part of their extensive product portfolio tailored for applications that require precise signal conversion and conditioning.

Key Features

  • Resolution: 14-bit dual ADC, ensuring high precision for complex signal processing tasks.
  • Sampling Rate: Capable of sampling rates up to 210 MSPS (Mega Samples Per Second), making it suitable for high-speed data acquisition systems.
  • Input Frequency: Designed to support input frequencies up to 170 MHz, providing flexibility for a wide range of applications.
  • Package: Comes in a compact 48-lead LFCSP (7 mm × 7 mm) package, which saves board space and is ideal for densely packed circuit designs.
  • Interface: Features a serial LVDS (Low-Voltage Differential Signaling) interface, which minimizes digital output noise and allows for efficient data transfer.

Applications

The AD9643BCPZRL7-210 is engineered to meet the stringent requirements of various applications, including:

  • Wireless communications infrastructure
  • Radar and satellite antenna array processing
  • Medical imaging systems
  • Instrumentation and test equipment
  • Digital storage oscilloscopes

Performance and Reliability

With its high sampling rate and resolution, the AD9643BCPZRL7-210 provides excellent dynamic performance, including superior SNR (Signal-to-Noise Ratio) and SFDR (Spurious-Free Dynamic Range). The device operates over an industrial temperature range, ensuring reliability and consistent performance in challenging environmental conditions.

Environmental and Quality Certifications

Analog Devices Inc. is committed to environmental stewardship and quality assurance. The AD9643BCPZRL7-210 complies with RoHS (Restriction of Hazardous Substances) standards and is lead-free, ensuring it meets global environmental regulations and quality benchmarks for electronic components.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess