EN
  • EN
  • DE

AD96687BR

Part No AD96687BR
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description Ultrafast Comparators | IC COMPARATOR DUAL 2.5NS 16-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Type with Latch
Output Type Complementary, ECL, Open-Emitter
Voltage - Input Offset (Maximum) 2mV at -5.2V, 5V
Current - Input Bias (Maximum) 10μA at -5.2V,5V
Current - Output 30mA
Current - Quiescent (Maximum) 18mA,36mA
CMRR, PSRR 90dB CMRR, 70dB PSRR
Propagation Delay (Maximum) 3.5ns
Temperature Range - Operating -25°C ~ 85°C
Manufacturer Package 16-SOIC
Mounting Style SMD
Supplier Device Package 16-SOIC
Family Part Number AD96687
Manufacturer Pack Quantity 48
MSL Level 1 (Unlimited)
Win Source Part Number 1139184-AD96687BR
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD96687BR CAD Model

Description

The AD96687BR is a cutting-edge high-speed comparator from Analog Devices Inc., designed for applications requiring ultra-fast and precise voltage comparison. This premium component is part of a family of high-speed devices that are renowned for their reliability and performance.

With a propagation delay of typically 10 ns and overdrive dispersion as low as 2 ns (for a 100 mV overdrive), the AD96687BR ensures rapid response times and consistent operation, making it an excellent choice for high-frequency or time-sensitive applications. The device features latch functionality and a complementary output, which provides both the inverted and non-inverted outputs, thereby offering greater flexibility in signal processing.

The AD96687BR operates over a wide single or dual supply range, from +5 V to ±5 V, accommodating various system designs without the need for additional power supply components. This versatility simplifies the design process and helps to minimize system complexity and cost.

The comparator's input offset voltage is typically 5 mV, which allows for precise detection of small differential voltages. Its input voltage range extends from the negative supply rail to within 1.5 V of the positive supply, ensuring broad compatibility with various signal levels. Additionally, the AD96687BR boasts a low input bias current, further enhancing its precision in high-impedance circuit configurations.

Engineered in a robust 8-lead SOIC package, the AD96687BR is built for durability and easy integration into a wide array of electronic systems. Whether it's being implemented in data acquisition systems, zero-crossing detectors, or high-speed signal processing circuits, this comparator is an ideal choice for engineers seeking performance without compromise.

Analog Devices Inc. has a long-standing reputation for producing high-quality components that push the boundaries of technology. The AD96687BR is no exception, offering exceptional speed and accuracy for the most demanding of applications.

You May Also Be Interested in

Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1299
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.0937
Texas Instruments
IC DUAL GP LV COMPARATOR 8-SOIC / Comparator General Purpose Open Collector 8-SOIC
Lowest to $0.2533
Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us
Texas Instruments
IC PREC COMP ULTRA-FAST 8-SOIC / Comparator General Purpose Complementary, Push-Pull, TTL 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 2 W/LATCH 14TSSOP
Lowest to $10.0099
Maxim Integrated
IC COMPARATOR 2 GEN PUR 16DIP
Lowest to $9.0097

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,740 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess