EN
  • EN
  • DE

AD9689BBPZ-2000

Part No AD9689BBPZ-2000
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT PIPELINED 196BGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Features 14 Bit Analog to Digital Converter 2 Input 2 Pipelined 196-BGA-ED (12x12)
Manufacturer Analog Devices Inc.
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 196-LFBGA Exposed Pad
Case / Package 196-BGA-ED (12x12)
Family Name AD9689
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A5A4
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910067-AD9689BBPZ-2000
Ultra Librarian 3D Model Ultra Librarian AD9689BBPZ-2000 CAD Model

Description

Product Overview: AD9689BBPZ-2000 by Analog Devices Inc.

The AD9689BBPZ-2000 is a high-performance, 14-bit analog-to-digital converter (ADC) designed by Analog Devices Inc., a leader in the semiconductor industry. This ADC offers an impressive sampling rate of up to 2000 MSPS (Mega-Samples Per Second), providing exceptional data acquisition capabilities for demanding applications that require high bandwidth and dynamic range.

Featuring a flexible JESD204B serial interface, the AD9689BBPZ-2000 is optimized for signal processing tasks such as radar, satellite communication systems, and medical imaging equipment. This interface simplifies the data connection to modern FPGAs and DSPs, enabling efficient system integration and high-speed data transfer.

Key Features:

  • High Sampling Rate: With a maximum sampling rate of 2000 MSPS, the AD9689BBPZ-2000 captures high-frequency signals with precision, making it ideal for advanced RF applications.
  • Resolution: The 14-bit resolution ensures fine quantization levels, resulting in detailed and accurate digital representations of the input signals.
  • Input Bandwidth: The device supports a wide analog input bandwidth, accommodating a broad range of signal frequencies.
  • JESD204B Interface: The high-speed serial interface provides a seamless connection to digital processors, reducing the number of data I/O lines and simplifying PCB layout.
  • Power Efficiency: Designed with power efficiency in mind, the AD9689BBPZ-2000 minimizes power consumption without compromising performance, which is crucial for thermal management and reliability in high-density systems.

Applications:

  • Radar and satellite communication systems
  • Medical imaging devices such as MRI and CT scanners
  • High-speed data acquisition systems
  • Test and measurement equipment
  • Wireless infrastructure

The AD9689BBPZ-2000 is housed in a compact, Pb-free, 144-ball BGA_ED package, ensuring a small footprint and ease of mounting in space-constrained designs. With its advanced features and robust performance, the AD9689BBPZ-2000 is a standout ADC solution for professional-grade electronics that demand high-speed, high-fidelity data conversion.

You May Also Be Interested in

Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $659.7015 $659.7015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess