EN
  • EN
  • DE

AD9720BR

Part No AD9720BR
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Resolution 1.25 B
RoHS Non-Compliant
Win Source Part Number 1043311-AD9720BR
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD9720BR CAD Model

Description

The AD9720BR is a high-performance, 12-bit digital-to-analog converter (DAC) engineered by the renowned Analog Devices Inc., a leader in the semiconductor industry. This advanced component is designed to deliver exceptional accuracy and stability, making it an ideal choice for demanding applications that require precise digital-to-analog conversion.

Key Features

  • Resolution: 12-bit DAC, offering fine granularity in the digital-to-analog conversion process.
  • Update Rate: Capable of reaching update rates of up to 125 MSPS (Mega Samples Per Second), ensuring high-speed performance for real-time applications.
  • Integrated Output Amplifier: Features an onboard output amplifier that can drive both resistive and capacitive loads, providing versatility in interfacing with various circuit designs.
  • Low Power Consumption: Designed with power efficiency in mind, the AD9720BR operates with a low power dissipation, making it suitable for power-sensitive applications.
  • Edge-Triggered Latches: Incorporates edge-triggered latches that enhance timing precision and reduce uncertainty in data transmission.
  • Versatile Interface: Compatible with various logic families thanks to its flexible input logic levels.

Applications

The AD9720BR is highly versatile and can be used in a wide range of applications, including:

  • Wireless communications infrastructure
  • Instrumentation and test equipment
  • Professional audio and video equipment
  • Aerospace and defense systems
  • Medical imaging devices

Quality and Reliability

Analog Devices Inc. is committed to delivering products of the highest quality. The AD9720BR is subjected to rigorous testing and quality control measures to ensure it meets the stringent requirements of industrial and commercial applications. The device is available in a robust package that ensures long-term reliability and performance under varying environmental conditions.

Technical Support and Resources

Customers who choose the AD9720BR benefit from Analog Devices Inc.'s extensive technical support and resources. Detailed datasheets, application notes, and design tools are available to assist in the integration and optimization of the DAC within various systems.

You May Also Be Interested in

Amic
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
Lowest to $0.0081
Cypress Semiconductor Corp
Need more? Email Us
TDK Corporation
Need more? Email Us
CJT Connectors
Lowest to $0.0863
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess