EN
  • EN
  • DE

AD9739AXBCZ

Part No AD9739AXBCZ
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Description 14-BIT, 2500 Msps, Rf Digital-to-analog Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1022630-AD9739AXBCZ
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD9739AXBCZ CAD Model

Description

AD9739AXBCZ: High-Performance RF DAC by Analog Devices Inc.

The AD9739AXBCZ is a cutting-edge, high-speed digital-to-analog converter (DAC) designed by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is part of the TxDAC® series, which is renowned for its exceptional data conversion performance and is widely used in demanding applications such as wireless infrastructure, instrumentation, and defense electronics.

Key Features:

  • High-Speed Performance: The AD9739A operates at a DAC update rate of up to 2.5 GSPS, enabling the generation of carrier frequencies up to the Nyquist frequency.
  • Resolution & Accuracy: It offers a resolution of 14-bits, ensuring high precision and fine granularity in signal generation.
  • Integrated Interpolation Filters: The device includes 2x, 4x, and 8x interpolation filters, allowing for lower input data rates and reduced data interface complexity.
  • Output Current: The DAC output current is adjustable from 8.7 mA to 31.7 mA, providing flexibility in signal amplitude and power.
  • Wideband SFDR Performance: It delivers superior spurious-free dynamic range (SFDR) performance across wide bandwidths, which is vital for high-end communication systems.

Applications:

  • Wireless Infrastructure (GSM, WCDMA, LTE)
  • Microwave Point-to-Point Systems
  • Electronic Warfare and Radar Systems
  • High-Performance Instrumentation
  • Digital Synthesis and Waveform Generation

The AD9739AXBCZ is housed in a compact 160-ball CSP_BGA package, making it well-suited for space-constrained applications. Its robust design ensures reliable operation even in the harshest environments. Analog Devices Inc. provides comprehensive support for the AD9739A, including detailed datasheets, application notes, and evaluation boards to facilitate rapid development and deployment.

As a testament to its performance, the AD9739AXBCZ is designed to meet the stringent requirements of modern communication systems, offering system designers a mix of high-speed operation, signal fidelity, and flexibility. Whether you're developing for commercial or military applications, this high-performance RF DAC is engineered to help you achieve new levels of performance and integration.

You May Also Be Interested in

Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
STMicroelectronics
Need more? Email Us
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113
NXP / Nexperia
Need more? Email Us
Amic
Need more? Email Us
Amic
Need more? Email Us
CJT Connectors
Lowest to $0.0137
Cypress Semiconductor Corp
Need more? Email Us
Amic
Lowest to $2.1666

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $60.2778 $180.8334
4+ $58.3333 $233.3332
5+ $56.3889 $281.9445
6+ $50.5556 $303.3336
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess