EN
  • EN
  • DE

ADV7120KS140

Part No ADV7120KS140
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1043897-ADV7120KS140
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADV7120KS140 CAD Model

Description

Product Overview: ADV7120KS140 from Analog Devices Inc.

The ADV7120KS140 is a high-speed, high-performance, monolithic digital-to-analog converter (DAC) produced by the renowned manufacturer Analog Devices Inc. This advanced component is designed to meet the rigorous demands of video and high-speed data conversion applications, offering a blend of speed, accuracy, and reliability that is characteristic of Analog Devices' products.

Key Features

  • High-Speed Operation: The ADV7120KS140 is capable of converting digital signals into analog outputs at a very high speed, making it suitable for applications that require rapid data processing and display, such as video and graphics rendering.
  • Dual DAC Channels: It features dual 10-bit DAC channels, allowing for simultaneous conversion of two separate digital inputs to analog voltages, thereby enhancing the flexibility and performance of the system it's integrated into.
  • Wide Dynamic Range: With a wide dynamic range, this DAC ensures that the output signal accurately represents the input digital data, preserving the integrity of the information through the conversion process.
  • High Output Current: The device is capable of delivering a high output current, driving resistive and capacitive loads effectively, which is critical for maintaining signal quality in various output configurations.

Applications

The ADV7120KS140 is commonly utilized in high-end video systems where precise and rapid conversion from digital to analog signals is crucial. It is ideal for:

  • Professional video broadcasting equipment
  • High-resolution graphics cards and displays
  • Advanced imaging systems
  • Medical imaging devices
  • Test and measurement instruments

Technical Specifications

  • Resolution: 10 bits
  • Conversion Rate: High-speed performance
  • Output Type: Voltage
  • Mounting Type: Surface Mount
  • Package / Case: PQFP-52
  • Operating Temperature: Specified for a range of temperatures ensuring reliability in various environments

The ADV7120KS140 from Analog Devices Inc. stands out as a superior choice for designers and engineers looking to incorporate a robust and high-speed DAC into their systems. With its combination of features, it provides the precision and performance necessary for the most demanding analog output applications.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Allegro MicroSystems, LLC
Lowest to $1.6087
Amic
Need more? Email Us
CJT Connectors
Lowest to $0.0081
Amic
Lowest to $2.1666
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113
STMicroelectronics
Need more? Email Us
CJT Connectors
Lowest to $0.0137
Amic
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess