EN
  • EN
  • DE

AD9773BSV

Part No AD9773BSV
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT DUAL 160MSPS 80TQFP / Bit Digital to Analog Converter 80-TQFP-EP (12x12)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Series TxDAC®
Package Bag
Product Status Obsolete
Programmable Not Verified
Package / Case 80-TQFP Exposed Pad
Supplier Device Package 80-TQFP-EP (12x12)
Mounting Type Surface Mount
Base Product Number AD9773
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 859841-AD9773BSV
Ultra Librarian 3D Model Ultra Librarian AD9773BSV CAD Model

Description

Analog Devices Inc. AD9773BSV Product Overview

The AD9773BSV is a high-performance, integrated digital-to-analog converter (DAC) brought to you by Analog Devices Inc., a leader in precision high-performance integrated circuits. This product is designed to meet the demanding requirements of communications applications such as base transceiver stations, cable modem termination systems, and other data-intensive systems.

Key Features

  • High-Speed DAC: The AD9773BSV boasts a 12-bit resolution and a maximum sampling rate of up to 125 MSPS (Mega Samples Per Second), making it suitable for high-speed signal processing applications.
  • Integrated Interpolation Filters: It includes 2x, 4x, and 8x selectable interpolation filters, which reduce the complexity and cost of the analog filter requirements in the signal chain.
  • Digital Interface: The device features a flexible digital interface with a 3-wire serial port, enabling easy configuration and control.
  • On-Chip Voltage Reference: An integrated 1.2V voltage reference simplifies the design by reducing the number of external components required.

Performance Specifications

  • Spurious-Free Dynamic Range (SFDR): The AD9773BSV delivers excellent dynamic performance with an SFDR of up to 80 dBc at a 70 MHz output frequency.
  • Low Noise: It maintains a low noise floor, which is critical for high-fidelity signal generation and transmission.
  • Output Current: The DAC provides a differential current output, which can be adjusted from 2 mA to 20 mA, offering flexibility for various load conditions.

Applications

  • Wireless base stations (GSM, CDMA, WCDMA)
  • Cable modem termination systems
  • Broadband wireless (802.16 WiMAX, 802.20 MBWA)
  • Instrumentation and control systems
  • High-speed data acquisition systems

The AD9773BSV is packaged in a compact 48-lead LQFP (Low-profile Quad Flat Package), making it suitable for space-constrained applications. Its robust design, combined with Analog Devices' proven reliability, makes the AD9773BSV an ideal choice for engineers looking to push the boundaries of performance in their digital-to-analog conversion solutions.

For comprehensive technical documentation, application notes, and support, visit the Analog Devices Inc. website to ensure your design leverages the full capabilities of the AD9773BSV DAC.

You May Also Be Interested in

Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Intersil
Lowest to $7.1344
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess