EN
  • EN
  • DE

AD977BN

Part No AD977BN
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SAR 20DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Series -
Package Tube
Product Status Obsolete
Number of Bits 16
Sampling Rate (Per Second) 100k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
Features -
Temperature Range - Operating -40°C ~ 85°C
Package / Case 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-PDIP
Mounting Type Through Hole
Base Product Number AD977
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1377736-AD977BN
Ultra Librarian 3D Model Ultra Librarian AD977BN CAD Model

Description

The AD977BN is a premier 16-bit analog-to-digital converter (ADC) from Analog Devices Inc., an industry leader in high-performance semiconductors. This precision ADC is designed to deliver exceptional accuracy and speed, making it an ideal choice for a wide range of applications, including medical imaging, test and measurement, and industrial control systems.

Key Features:

  • High Resolution: The 16-bit resolution of the AD977BN ensures precise digital representation of the analog input signal, which is crucial for applications that demand high accuracy.
  • Fast Throughput: With a maximum sampling rate of up to 200 kSPS (kilo-samples per second), the AD977BN provides rapid data acquisition, enabling real-time processing and control.
  • Single +5V Supply Operation: The device operates on a single +5V power supply, simplifying power management in embedded systems.
  • Flexible Input Range: Users can configure the input range to be either unipolar or bipolar, allowing for versatile interfacing with different signal sources.
  • Low Power Consumption: The AD977BN is designed for efficient power usage, which is essential for portable and battery-powered devices.
  • On-Chip Sample-and-Hold: The integrated sample-and-hold circuitry ensures accurate sampling of the input signal without the need for external components.
  • Serial Interface: Equipped with a serial digital interface, the ADC can easily connect to microprocessors and digital signal processors, facilitating straightforward integration into digital systems.

Applications:

The AD977BN's combination of high resolution and fast sampling rates makes it perfectly suited for:

  • Medical Imaging Systems
  • Data Acquisition Systems
  • Digital Signal Processing
  • Instrumentation and Control Systems
  • High-speed Modems

With its robust design and superior performance, the AD977BN from Analog Devices Inc. stands out as a top-tier ADC solution for professionals seeking reliability and precision in their electronic designs.

You May Also Be Interested in

Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SAR 24LGA
Need more? Email Us
Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us
Harris Corporation
10-BIT HIGH SPEED ADC
Need more? Email Us
Texas Instruments
IC ADC 14BIT PIPELINED 60WQFN
Need more? Email Us
Harris Corporation
A/D CONVERTER, FLASH METHOD, 6 B
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 24QSOP
Lowest to $92.5374
Analog Devices Inc.
IC ADC 14BIT PIPELINED 48LFCSP
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess