EN
  • EN
  • DE

AD9789BBCZ

Part No AD9789BBCZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 14BIT 2.4GSPS 4CH 164-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Number of Bits 14
Number of D/A Converters 1
Settling Time 13ns (Typ)
Output Type Current - Unbuffered
Differential Output Yes
Data Interface LVDS - Parallel, Parallel
Reference Type External, Internal
Analog Supply Voltage 3.14 V to 3.47 V
Digital Supply Voltage 1.43 V to 1.58 V, 1.71 V to 1.89 V, 3.14 V to 3.47 V
Temperature Range - Operating -40°C to 85°C
Case / Package 164-CSPBGA (12x12)
Win Source Part Number 008641-AD9789BBCZ
Family Name AD9789
Introduction Date January 01, 2009
ECCN 5A991.b
Country of Origin Republic of Korea
Halogen Free Unknown
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9789BBCZ CAD Model

Description

The AD9789BBCZ is a state-of-the-art, high-performance radio frequency digital-to-analog converter (RF DAC) developed by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This device is designed to cater to the demanding needs of communication systems that require high dynamic range and bandwidth capabilities.

Key Features:

  • High Dynamic Range: The AD9789BBCZ boasts an impressive dynamic range, making it ideal for complex modulation schemes and multi-carrier generation.
  • Wide Bandwidth: With a capability to support a wide bandwidth, this RF DAC is suitable for a variety of broadband applications, including cable modem termination systems and wireless infrastructure.
  • High Data Rate: The device supports high data rates, enabling it to keep up with the increasing speed requirements of modern communication systems.
  • Mix-Mode Operation: It features a mix-mode operation that allows for both baseband and IF (Intermediate Frequency) sampling, providing flexibility in system design.
  • Programmable Interpolation Filters: The inclusion of programmable interpolation filters helps in shaping the output spectrum, thus reducing the complexity of external filtering requirements.

Applications:

The AD9789BBCZ is versatile and can be used in a variety of applications including:

  • Wireless communications infrastructure
  • Cable modem termination systems
  • Instrumentation and automated test equipment
  • Broadband data and video systems

Technical Specifications:

The device comes in a compact 144-ball chip-scale ball grid array (CSP_BGA) package, making it suitable for space-constrained applications. It operates over an industrial temperature range and requires a single 1.8V power supply for the digital interface, with separate supply voltages for the analog and digital circuitries.

With its advanced features and high-level performance, the AD9789BBCZ from Analog Devices Inc. is an excellent choice for designers looking to implement a high-quality RF DAC solution in their communication systems.

You May Also Be Interested in

Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $90.3158 $90.3158
2+ $84.0000 $168.0000
3+ $80.8422 $242.5266
4+ $77.6843 $310.7372
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess