EN
  • EN
  • DE

AD9844AJSTZ

Part No AD9844AJSTZ
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Description AFE Video 1ADC 12-Bit 3.3V 48-Pin LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package LQFP
Interface Serial
Lead Free Yes
Maximum Operating Temperature 85 °C
Max Supply Voltage 3.6 V
Min Operating Temperature -20 °C
Min Supply Voltage 2.7 V
Mount Surface Mount
Number of A/D Converters 1
Number of Channels 1
Number of Pins 48
Operating Supply Voltage 3.3 V
Radiation Hardening No
Resolution 1.5 B
RoHS Compliant
Win Source Part Number 1043324-AD9844AJSTZ
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD9844AJSTZ CAD Model

Description

Product Overview: AD9844AJSTZ by Analog Devices Inc.

The AD9844AJSTZ is a high-performance, single-chip analog front-end designed for digital imaging applications, produced by the renowned manufacturer Analog Devices Inc. This integrated circuit is optimized for charge-coupled devices (CCDs) and other image sensors, making it an ideal choice for medical imaging, industrial inspection, and high-end scientific cameras where precision and reliability are paramount.

At the core of the AD9844AJSTZ is a 14-bit, 40 MSPS (mega-samples per second) analog-to-digital converter (ADC) which ensures high-fidelity digitization of the analog signals from the image sensor. The device also features a correlated double sampling (CDS) circuit that reduces the sensor noise and enhances image quality by removing the reset noise, known as kTC noise, from the pixel output. This is particularly beneficial in low-light conditions where signal integrity is crucial.

The AD9844AJSTZ comes in a compact 48-lead LQFP (Low-profile Quad Flat Package) surface-mount package, designated by the "STZ" suffix. This space-saving design allows for integration into systems where board space is at a premium. The device operates over a wide power supply range, typically from +3.0V to +3.6V, and features a low power consumption mode, making it suitable for portable and battery-powered applications.

Additional features of the AD9844AJSTZ include programmable gain amplifiers (PGAs) for variable sensor signal amplification, an on-chip voltage reference, and a precision timing generator (TG) that simplifies the CCD clocking requirements. The device also offers flexible input range options to accommodate a variety of sensor types and dynamic ranges.

With its robust feature set, the AD9844AJSTZ from Analog Devices Inc. is engineered to deliver superior image processing capabilities. Whether it's for advanced medical diagnostic equipment, high-precision industrial applications, or cutting-edge scientific research, this analog front-end provides designers with a reliable and high-quality solution for their digital imaging needs.

For detailed specifications, application notes, and further information, users are encouraged to consult the official datasheet and product resources provided by Analog Devices Inc.

You May Also Be Interested in

ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
Generic
Need more? Email Us
Amic
Lowest to $2.1666
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
STMicroelectronics
Need more? Email Us
CJT Connectors
Lowest to $0.0863
Generic
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.6415 $65.2830
5+ $26.7833 $133.9165
7+ $25.9459 $181.6213
10+ $25.1097 $251.0970
12+ $24.2723 $291.2676
16+ $21.7614 $348.1824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 687 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess