The LP3971SQ-D510/NOPB is a power management integrated circuit (IC) produced by Texas Instruments, a renowned global semiconductor company. This sophisticated IC is designed to provide a comprehensive power supply solution for portable devices, making it an integral component in the design and operation of these devices.
- Features: Five low-dropout linear regulators with three capable of supplying up to 1500mA and two capable of 800mA.
- Integration: Five individual regulators integrated into a single IC.
- Power Consumption: Includes power-saving mode for reduced power consumption in standby mode.
- Flexibility: Adjustable output voltage on two of its regulators.
- Interface: I2C-compatible interface for monitoring and control.
- Package: 40-pin LLP.
- Compliance: RoHS compliant.