EN
  • EN
  • DE

AD9865BCP

Part No AD9865BCP
Manufacturer Analog Devices Inc.
Catalog RF Front End (LNA + PA)
Description IC FRONT-END MIXED-SGNL 64-LFCSP / RF Front End HPNA, VDSL 64-LFCSP-VQ (9x9)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Front End (LNA + PA)
Mfr Analog Devices Inc.
Package Bag
Product Status Obsolete
RF Type HPNA, VDSL
Features 10-Bit ADC(s), 10-Bit DAC(s)
Package / Case 64-VFQFN Exposed Pad, CSP
Supplier Device Package 64-LFCSP-VQ (9x9)
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN 5A991B1
HTSUS 8542.31.0001
Win Source Part Number 556645-AD9865BCP
Ultra Librarian 3D Model Ultra Librarian AD9865BCP CAD Model

Description

The AD9865BCP is a versatile mixed-signal front-end (MxFE) integrated circuit designed by Analog Devices Inc., a leader in the semiconductor industry. This high-performance component is engineered to cater to a wide range of applications that require analog-to-digital or digital-to-analog conversion, making it an ideal choice for advanced communication systems.

Key Features

  • Integrated Mixed-Signal Front-End: The AD9865BCP integrates both analog and digital signal processing functions, which simplifies system design and reduces the need for multiple discrete components.
  • High-Speed Operation: This product is capable of operating at high speeds, which is essential for handling the demanding requirements of modern communication protocols.
  • Flexible Interface Options: With its versatile interface capabilities, the AD9865BCP can easily connect with a variety of microprocessors and digital signal processors, ensuring compatibility with a broad range of systems.
  • Dual DACs and ADCs: Equipped with dual digital-to-analog converters (DACs) and analog-to-digital converters (ADCs), the device can handle complex signal processing tasks efficiently.

Applications

The AD9865BCP is suitable for a diverse array of applications, including but not limited to:

  • Wireless and wired broadband modems
  • Multi-carrier, multi-mode communication systems
  • IF sampling receivers and transmitters
  • Cable modems and set-top boxes
  • General-purpose software radios

Technical Specifications

The technical specifications of the AD9865BCP make it a robust choice for designers looking for a high-quality MxFE:

  • Supply Voltage: Typically 3.3V
  • DAC Resolution: 14-bit
  • ADC Resolution: 12-bit
  • Operating Temperature Range: Specified for commercial and industrial temperature ranges

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD9865BCP is no exception. It undergoes rigorous testing and quality control measures to ensure reliable performance in the field. Customers can trust in the durability and longevity of this product when incorporated into their systems.

For more detailed technical information, datasheets, and support resources, please visit the official Analog Devices Inc. website or contact their customer support team.

You May Also Be Interested in

Skyworks Solutions Inc.
IC FRONT END MOD 5GHZ WLAN 16QFN
Lowest to $900.2728
Microchip Technology
Three-Channel Analog Front-End Device | IC KEYLESS ENTRY AFE 14DIP
Need more? Email Us
Texas Instruments
IC RF FRONT END 2.4GHZ 16-QFN
Lowest to $2.6259
RF Micro Devices
IC 2.4GHZ FRONT END MOD / 2.4GHz to 2.5GHz, Automotive WiFi Front End Module
Need more? Email Us
Skyworks Solutions Inc.
CAT0 LTE UNIVERSAL IOT FEM
Lowest to $4.3657
Infineon Technologies
MODULE GPS FRONT-END TSNP-11-2
Lowest to $2.1830
Atmel
IC GPS FRONT END SGL 24QFN
Lowest to $10.8258
Skyworks Solutions Inc.
IC FRONTEND MOD 802.11N DL 28QFN / Module 802.11b/g/a/n 2.5GHz 28-Pin QFN EP T/R
Lowest to $1.6320
Texas Instruments
IC RF 2.4 GHZ RANGE EXTENDER
Lowest to $1.0612

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.7149 $62.8639
25+ $4.6893 $117.2325
39+ $4.5426 $177.1614
53+ $4.3959 $232.9827
68+ $4.2504 $289.0272
91+ $3.8103 $346.7373
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess