EN
  • EN
  • DE

AD9887AKSZ-100

Part No AD9887AKSZ-100
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description IC INTRFACE ANALOG/DVI 160-MQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Applications Graphic Cards, VGA Interfaces
Supply Voltage - Operating 3.15 V to 3.45 V
Case / Package 160-MQFP (28x28)
Mounting Surface Mount
Win Source Part Number 077377-AD9887AKSZ-100
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD9887AKSZ-100 CAD Model

Description

Analog Devices Inc.

The AD9887AKSZ-100 is a high-performance integrated circuit developed by Analog Devices Inc., designed to interface with both analog and digital video signals. This versatile IC is an ideal solution for advanced television and PC monitor applications, providing an integrated solution for video capture and processing.

Key Features:

  • High-Speed Operation: The device operates at a speed of 100 MSPS (mega-samples per second), which ensures smooth and accurate signal processing for high-resolution video content.
  • Dual Analog and Digital Input: It supports both analog RGB and digital video inputs, making it a flexible option for various video interfacing requirements.
  • Integrated PLL: The on-chip Phase-Locked Loop (PLL) allows for precise pixel clock regeneration from HSYNC (horizontal synchronization) signals.
  • Programmable Gain Amplifiers (PGAs): These amplifiers provide adjustable gain for the analog inputs, ensuring optimal signal levels for digitization.
  • Automatic Gain Control (AGC): The AGC feature automatically adjusts the gain to maintain consistent signal levels, which is critical for maintaining video quality under varying input conditions.
  • High-Quality ADC: The inclusion of a high-quality, 8-bit Analog-to-Digital Converter (ADC) ensures that analog signals are accurately converted to digital form without significant loss of detail.
  • Flexible Power Supply: The AD9887AKSZ-100 operates on a dual power supply, which is compatible with 3.3V and 5V systems, providing versatility in system design.
  • Compact Package: Available in a compact, surface-mount package, the device saves valuable board space and is suited for sleek, modern electronic designs.

The AD9887AKSZ-100 by Analog Devices Inc. is a powerful solution for designers looking to integrate high-quality video capture capabilities into their systems. Its combination of high-speed operation, versatile input compatibility, and integrated processing features make it a go-to choice for applications requiring reliable and high-performance video interfacing.

You May Also Be Interested in

Infineon Technologies
SAB82538 - HSCX HIGH-LEVEL SERI / Interface
Need more? Email Us
Rochester Electronics
PARALLEL I/O PORT, 24 I/O, NMOS, / Interface
Need more? Email Us
Microchip Technology
IC PFX 36XG4, 36-LANE PCIE SWITC / Interface
Lowest to $310.4478
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / Interface
Need more? Email Us
Sipex Corporation
LED DRIVER, 3-SEGMENT, PDSO6
Lowest to $0.3269
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Need more? Email Us
Rochester Electronics
DUAL MARKED (5962-87518013A) / Interface
Need more? Email Us
Intel
PCI-TO ISA/IDE XCELERATOR(PIIX4E
Lowest to $13.4465

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.5689 $70.7067
6+ $19.3393 $116.0358
10+ $18.7341 $187.3410
13+ $18.1300 $235.6900
17+ $17.5260 $297.9420
23+ $15.7126 $361.3898
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,860 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess