EN
  • EN
  • DE

AD9889BSTZ-165

Part No AD9889BSTZ-165
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043333-AD9889BSTZ-165
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD9889BSTZ-165 CAD Model

Description

AD9889BSTZ-165 HDMI Interface IC

The AD9889BSTZ-165 is a highly integrated, High-Definition Multimedia Interface (HDMI) Interface IC from Analog Devices Inc., renowned for delivering superior digital video and audio quality. This cutting-edge component is designed to meet the needs of high-performance audio and video applications, making it an ideal choice for manufacturers looking to incorporate HDMI capabilities into their products.

Key Features:

  • High-Definition Support: The AD9889BSTZ-165 supports high-definition video formats, providing crystal-clear images and a vibrant display experience.
  • Audio Capabilities: It comes with an integrated I2S interface for audio, allowing it to transmit up to eight channels of audio data, which is perfect for surround sound systems and complex audio setups.
  • Enhanced Compatibility: The device is designed to be compatible with DVI systems, ensuring seamless integration with existing digital video interfaces.
  • Deep Color Support: This IC supports deep color modes, enhancing the visual experience with richer and more accurate colors.
  • High Bandwidth: With a maximum TMDS clock frequency of 165 MHz, the AD9889BSTZ-165 is capable of handling the bandwidth required for 1080p resolution and beyond.
  • Compact Packaging: Encased in a compact LQFP-64 package, the IC is designed for space-constrained applications without compromising performance.

Applications:

The AD9889BSTZ-165 is versatile and can be used in various applications, including:

  • Digital video cameras and recorders
  • Home theater systems
  • Professional audio/video equipment
  • Gaming consoles
  • PC graphics cards

Technical Specifications:

Parameter Value
Manufacturer Analog Devices Inc.
Part Number AD9889BSTZ-165
Package / Case 64-LQFP
Maximum TMDS Clock Frequency 165 MHz
Supply Voltage 3.3V

Overall, the AD9889BSTZ-165 from Analog Devices Inc. is a robust HDMI interface solution that offers a blend of high-definition video, multi-channel audio, and compatibility with a range of digital video and audio formats. Its high bandwidth and deep color support ensure it can deliver the quality and performance required for today's demanding multimedia applications.

You May Also Be Interested in

Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
Amic
Need more? Email Us
ADI Electronics
Need more? Email Us
CJT Connectors
Lowest to $0.0863
Allegro MicroSystems, LLC
Lowest to $1.6087
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
STMicroelectronics
Need more? Email Us
Amic
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess