EN
  • EN
  • DE

AD9928BBCZ

Part No AD9928BBCZ
Manufacturer Analog Devices Inc.
Catalog Linear - Video Processing
Description IC VIDEO CCD SGNL PROC 128CSPBGA / Video Processor IC Serial 128-CSPBGA (9x9) Package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Analog Devices Inc.
Package Tray
Product Status Active
Function Processor
Applications Consumer Video
Control Interface Serial
Voltage - Supply 1.8V ~ 3V
Mounting Type Surface Mount
Package / Case 128-LFBGA, CSPBGA
Supplier Device Package 128-CSPBGA (9x9)
Base Product Number AD9928
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 40567-AD9928BBCZ
Ultra Librarian 3D Model Ultra Librarian AD9928BBCZ CAD Model

Description

The AD9928BBCZ is a high-performance, single-chip CCD signal processor designed for a wide range of image capture applications. Manufactured by Analog Devices Inc., a leader in high-performance semiconductors, this integrated circuit is designed to provide comprehensive solutions for advanced imaging systems.

Key Features

  • Precision Correlated Double Sampling (CDS): The AD9928BBCZ features an advanced CDS technique that significantly reduces the sensor noise to improve image quality.
  • 14-Bit Analog-to-Digital Converter (ADC): With its 14-bit ADC, this processor ensures high-resolution image capture, providing detailed and accurate digital output.
  • Programmable Gain Amplifier (PGA): The integrated PGA allows for fine-tuning of the analog signal before digitization, offering greater flexibility in sensor signal amplification.
  • On-Chip Timing Generator: The device includes a timing generator that simplifies the design by reducing the need for external timing components.
  • Low Noise Pre-Amplifier: The low noise pre-amplifier stage of the AD9928BBCZ ensures that the signal integrity is maintained from the sensor to the ADC.
  • Flexible Interface Options: It offers a variety of interface options, including LVDS and CMOS outputs, making it compatible with a broad range of microprocessors and FPGAs.

Applications

The AD9928BBCZ is ideal for applications that require high-quality image processing, such as:

  • Digital still cameras
  • Scientific and medical imaging
  • Industrial machine vision systems
  • High-definition video cameras

Product Specifications

The AD9928BBCZ is offered in a compact 64-lead LFCSP (Lead Frame Chip Scale Package) that provides a space-saving footprint while ensuring reliable operation even in harsh environments. The device operates over a wide temperature range and is designed to meet the rigorous demands of professional imaging equipment.

Analog Devices Inc. provides comprehensive technical support and documentation for the AD9928BBCZ, making it easier for designers and engineers to integrate this processor into their imaging systems. With its advanced features and robust design, the AD9928BBCZ is the go-to choice for those seeking to enhance the performance and quality of their imaging products.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256QFP
Need more? Email Us
Availink Inc.
DVB-T2, DVB-C DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 176QFP21
Need more? Email Us
MACOM Technology Solutions
IC CABLE EQUALIZER SD 16SOIC
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 64MLF
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 144QFP20
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 208QFP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.1776 $78.3552
4+ $32.1460 $128.5840
6+ $31.1411 $186.8466
8+ $30.1374 $241.0992
10+ $29.1326 $291.3260
14+ $26.1192 $365.6688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess