Analog Devices Inc. ADA4084-2ACPZ-RL Operational Amplifier
The ADA4084-2ACPZ-RL from Analog Devices Inc. is a high-performance, dual operational amplifier that combines low power consumption with precision and low noise specifications. This op-amp is designed for a wide range of applications, including sensor interfacing, filters, and audio amplification, making it an ideal choice for both industrial and consumer electronics.
The ADA4084-2ACPZ-RL operates from a single supply voltage ranging from 4.5 V to 36 V, or dual supplies of ±2.25 V to ±18 V. This flexibility in supply voltage makes it suitable for various circuit configurations. The device features a typical low offset voltage of 75 µV and an offset voltage drift of just 1 µV/°C, ensuring precision in measurement and control applications.
With a guaranteed low input bias current of 1 pA, the ADA4084-2ACPZ-RL is an excellent choice for applications that require a high impedance input stage. The device also boasts a wide bandwidth of 15.9 MHz and a slew rate of 7 V/µs, allowing it to handle a broad range of signals without distortion.
The ADA4084-2ACPZ-RL comes in a compact LFCSP (Lead Frame Chip Scale Package) that is space-efficient and suitable for dense circuit boards. The part number suffix 'RL' indicates that this product is offered in a reel, facilitating automated assembly processes for high-volume production environments.
Key features of the ADA4084-2ACPZ-RL include:
- Low offset voltage: 75 µV typical
- Offset voltage drift: 1 µV/°C
- Low input bias current: 1 pA
- Wide bandwidth: 15.9 MHz
- High slew rate: 7 V/µs
- Single or dual supply operation
- Compact LFCSP packaging
Analog Devices Inc. is renowned for its high-quality components that are reliable and durable. The ADA4084-2ACPZ-RL is no exception, offering designers a robust operational amplifier that can enhance the performance and efficiency of their electronic systems. Whether it's for professional-grade audio equipment, precision instrumentation, or battery-powered devices, the ADA4084-2ACPZ-RL is a versatile solution that delivers exceptional performance.